☰
8-1617543-2
8-1617543-2
Active
Description:  RELAY GENERAL PURPOSE DPDT 1A 6V
Manufacturer:  TE Connectivity
Datasheet:   8-1617543-2 Datasheet
History Price: $82.10706
In Stock: 31120
8-1617543-2 Specification
Specification
Part No
8-1617543-2
Category
Signal Relays, Up to 2 Amps
Manufacturer
TE Connectivity
Series
MS, CII
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
6VDC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
1:00:00
Switching Voltage
115VAC, 28VDC - Max
Coil Current
Non Latching
Coil Type
-
Features
PC Pin
Termination Style
Sealed - Hermetically
Seal Rating
-
Coil Insulation
3.4 VDC
Must Operate Voltage
0.28 VDC
Must Release Voltage
-65℃ ~ 125℃
Operate Time
Silver Palladium (AgPd), Gold (Au)
Release Time
General Purpose
Operating Temperature
30 mA
Contact Material
4 ms
8-1617543-2 Related Parts
8-1393806-1
8-1393806-1
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 20V
8-1393806-6
8-1393806-6
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 24V
8-1393806-7
8-1393806-7
TE Connectivity
RELAY GEN PURPOSE DPDT 200MA 24V
8-1393806-8
8-1393806-8
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 24V
8-1393806-9
8-1393806-9
TE Connectivity
RELAY GEN PURPOSE DPDT 200MA 24V
8-1393808-3
8-1393808-3
TE Connectivity
RELAY GEN PURPOSE 4PDT 2A 24V
8-1393808-4
8-1393808-4
TE Connectivity
RELAY GEN PURPOSE 6PST 2A 24V
8-1462000-5
8-1462000-5
TE Connectivity
RELAY
8-1617349-9
8-1617349-9
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 26.5V
8-1617351-4
8-1617351-4
TE Connectivity
RELAY GEN PURPOSE SPDT 1A 18V
8-1617352-5
8-1617352-5
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 18V
8-1393761-0
8-1393761-0
TE Connectivity
RELAY GENERAL PURPOSE
8-1617543-2 Compare Parts
  • 8-1617543-2 vs 8-1617351-4
  • 8-1617543-2 vs 8-1617349-9
  • 8-1617543-2 vs 8-1462000-5
  • 8-1617543-2 vs 8-1393808-4
  • 8-1617543-2 vs 8-1393808-3
  • 8-1617543-2 vs 8-1393806-9
  • 8-1617543-2 vs 8-1393806-8
  • 8-1617543-2 vs 8-1393806-7
  • 8-1617543-2 vs 8-1393806-6
  • 8-1617543-2 vs 8-1393806-1
  • 8-1617543-2 vs 8-1617606-2
  • 8-1617543-2 vs 8-1617606-1
  • 8-1617543-2 vs 8-1617606-0
  • 8-1617543-2 vs 8-1617601-9
  • 8-1617543-2 vs 8-1617600-5
  • 8-1617543-2 vs 8-1617590-1
  • 8-1617543-2 vs 8-1617589-1
  • 8-1617543-2 vs 8-1617568-5
  • 8-1617543-2 vs 8-1617561-4
  • 8-1617543-2 vs 8-1617546-7
  • 8-1617543-2 vs 8-1617543-8
  • 8-1617543-2 vs 8-1617543-6
  • 8-1617543-2 vs 8-1617543-3
  • 8-1617543-2 vs 8-1617543-1
  • 8-1617543-2 vs 8-1617543-0
  • 8-1617543-2 vs 8-1617542-7
  • 8-1617543-2 vs 8-1617542-6
  • 8-1617543-2 vs 8-1617542-5
  • 8-1617543-2 vs 8-1617542-2
  • 8-1617543-2 vs 8-1617541-7
  • 8-1617543-2 vs 8-1617540-8
  • 8-1617543-2 vs 8-1617540-7
  • 8-1617543-2 vs 8-1617540-3
  • 8-1617543-2 vs 8-1617540-2
  • 8-1617543-2 vs 8-1617538-0
  • 8-1617543-2 vs 8-1617536-8
  • 8-1617543-2 vs 8-1617536-3
  • 8-1617543-2 vs 8-1617535-2
  • 8-1617543-2 vs 8-1617534-8
  • 8-1617543-2 vs 8-1617532-4
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.