9-1393243-3
9-1393243-3
Active
Description:  RELAY GEN PURPOSE DPDT 8A 230V
Manufacturer:  TE Connectivity
Datasheet:   9-1393243-3 Datasheet
History Price: $17.54
In Stock: 36400
9-1393243-3 Specification
Specification
Part No
9-1393243-3
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
RT2, SCHRACK
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
230VAC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
8:00:00
Switching Voltage
400VAC - Max
Coil Current
3.2 mA
Coil Type
Non Latching
Features
-
Termination Style
PC Pin
Seal Rating
Sealed - Flux Protection
Coil Insulation
Class F
Must Operate Voltage
172.5 VAC
Must Release Voltage
34.5 VAC
Operating Temperature
-
Contact Material
-
Relay Type
-40℃ ~ 70℃
Operate Time
Silver Nickel (AgNi)
9-1393243-3 PDF Datasheet
9-1393243-3 Related Parts
9-1393101-0
9-1393101-0
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 6V
9-1393101-4
9-1393101-4
TE Connectivity
RELAY GEN PURPOSE DPDT 5A 12V
9-1393101-6
9-1393101-6
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 120V
9-1393101-7
9-1393101-7
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 24V
9-1393101-8
9-1393101-8
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 240V
9-1393109-3
9-1393109-3
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 24V
9-1393109-4
9-1393109-4
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 240V
9-1393109-5
9-1393109-5
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 24V
9-1393109-7
9-1393109-7
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 24V
9-1393109-8
9-1393109-8
TE Connectivity
RELAY GEN PURPOSE 3PDT 5A 240V
9-1393109-9
9-1393109-9
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 120V
9-1393116-2
9-1393116-2
TE Connectivity
RELAY GEN PURPOSE 3PDT 15A 12V
9-1393243-3 Compare Parts
  • 9-1393243-3 vs 9-1462038-9
  • 9-1393243-3 vs 9-1462038-8
  • 9-1393243-3 vs 9-1440003-9
  • 9-1393243-3 vs 9-1419143-5
  • 9-1393243-3 vs 9-1415542-2
  • 9-1393243-3 vs 9-1415541-3
  • 9-1393243-3 vs 9-1415536-4
  • 9-1393243-3 vs 9-1415536-1
  • 9-1393243-3 vs 9-1415535-4
  • 9-1393243-3 vs 9-1415534-2
  • 9-1393243-3 vs 9-1415521-1
  • 9-1393243-3 vs 9-1415520-1
  • 9-1393243-3 vs 9-1415513-1
  • 9-1393243-3 vs 9-1415502-1
  • 9-1393243-3 vs 9-1415390-1
  • 9-1393243-3 vs 9-1415389-1
  • 9-1393243-3 vs 9-1415366-1
  • 9-1393243-3 vs 9-1415356-1
  • 9-1393243-3 vs 9-1415075-1
  • 9-1393243-3 vs 9-1415074-1
  • 9-1393243-3 vs 9-1415073-1
  • 9-1393243-3 vs 9-1415067-1
  • 9-1393243-3 vs 9-1415047-1
  • 9-1393243-3 vs 9-1393812-4
  • 9-1393243-3 vs 9-1393806-2
  • 9-1393243-3 vs 9-1393806-1
  • 9-1393243-3 vs 9-1393768-3
  • 9-1393243-3 vs 9-1393765-8
  • 9-1393243-3 vs 9-1393243-2
  • 9-1393243-3 vs 9-1393243-1
  • 9-1393243-3 vs 9-1393243-0
  • 9-1393243-3 vs 9-1393234-8
  • 9-1393243-3 vs 9-1393234-7
  • 9-1393243-3 vs 9-1393230-8
  • 9-1393243-3 vs 9-1393230-5
  • 9-1393243-3 vs 9-1393224-6
  • 9-1393243-3 vs 9-1393224-2
  • 9-1393243-3 vs 9-1393215-0
  • 9-1393243-3 vs 9-1393136-8
  • 9-1393243-3 vs 9-1393131-1
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's