☰
9-1617543-9
9-1617543-9
Active
Description:  RELAY GENERAL PURPOSE DPDT 1A 6V
Manufacturer:  TE Connectivity
Datasheet:   9-1617543-9 Datasheet
History Price: $199.01059
In Stock: 13760
9-1617543-9 Specification
Specification
Part No
9-1617543-9
Category
Signal Relays, Up to 2 Amps
Manufacturer
TE Connectivity
Series
MS, CII
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
6VDC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
1:00:00
Switching Voltage
115VAC, 28VDC - Max
Coil Current
30 mA
Coil Type
Non Latching
Features
Diode
Termination Style
PC Pin
Seal Rating
Sealed - Hermetically
Coil Insulation
-
Must Operate Voltage
3.8 VDC
Must Release Voltage
0.28 VDC
Operate Time
4 ms
Release Time
7.5 ms
Operating Temperature
-65℃ ~ 125℃
Contact Material
Silver Palladium (AgPd), Gold (Au)
9-1617543-9 Related Parts
9-1393806-4
9-1393806-4
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 32V
9-1393806-5
9-1393806-5
TE Connectivity
RELAY GEN PURPOSE DPDT 200MA 32V
9-1393806-7
9-1393806-7
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 32V
9-1393806-8
9-1393806-8
TE Connectivity
RELAY GEN PURPOSE DPDT 200MA 32V
9-1393808-2
9-1393808-2
TE Connectivity
RELAY GEN PURPOSE 4PDT 200MA 24V
9-1393808-3
9-1393808-3
TE Connectivity
RELAY GEN PURPOSE 6PST 200MA 24V
9-1393808-5
9-1393808-5
TE Connectivity
RELAY GEN PURPOSE 4PDT 2A 24V
9-1393808-6
9-1393808-6
TE Connectivity
RELAY GEN PURPOSE 6PST 2A 24V
9-1393808-9
9-1393808-9
TE Connectivity
RELAY GEN PURPOSE 4PDT 200MA 24V
9-1462037-9
9-1462037-9
TE Connectivity
RELAY TELECOM DPDT 2A 12V
9-1462038-7
9-1462038-7
TE Connectivity
RELAY TELECOM DPDT 2A 5V
9-1617539-8
9-1617539-8
TE Connectivity
RELAY
9-1617543-9 Compare Parts
  • 9-1617543-9 vs 9-1462038-7
  • 9-1617543-9 vs 9-1462037-9
  • 9-1617543-9 vs 9-1393808-9
  • 9-1617543-9 vs 9-1393808-6
  • 9-1617543-9 vs 9-1393808-5
  • 9-1617543-9 vs 9-1393808-3
  • 9-1617543-9 vs 9-1393808-2
  • 9-1617543-9 vs 9-1393806-8
  • 9-1617543-9 vs 9-1393806-7
  • 9-1617543-9 vs 9-1393806-5
  • 9-1617543-9 vs 9-1393806-4
  • 9-1617543-9 vs 9-1617607-5
  • 9-1617543-9 vs 9-1617607-1
  • 9-1617543-9 vs 9-1617598-3
  • 9-1617543-9 vs 9-1617591-0
  • 9-1617543-9 vs 9-1617590-0
  • 9-1617543-9 vs 9-1617588-3
  • 9-1617543-9 vs 9-1617574-3
  • 9-1617543-9 vs 9-1617570-8
  • 9-1617543-9 vs 9-1617562-1
  • 9-1617543-9 vs 9-1617559-8
  • 9-1617543-9 vs 9-1617557-3
  • 9-1617543-9 vs 9-1617543-6
  • 9-1617543-9 vs 9-1617543-1
  • 9-1617543-9 vs 9-1617542-9
  • 9-1617543-9 vs 9-1617542-8
  • 9-1617543-9 vs 9-1617542-5
  • 9-1617543-9 vs 9-1617542-4
  • 9-1617543-9 vs 9-1617542-2
  • 9-1617543-9 vs 9-1617542-1
  • 9-1617543-9 vs 9-1617542-0
  • 9-1617543-9 vs 9-1617541-8
  • 9-1617543-9 vs 9-1617541-6
  • 9-1617543-9 vs 9-1617541-1
  • 9-1617543-9 vs 9-1617541-0
  • 9-1617543-9 vs 9-1617540-9
  • 9-1617543-9 vs 9-1617540-8
  • 9-1617543-9 vs 9-1617540-7
  • 9-1617543-9 vs 9-1617540-5
  • 9-1617543-9 vs 9-1617540-4
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.