☰
A1077BB
A1077BB
Active
Description:  A1077BB=CONTACTOR 200AMP DPST
Manufacturer:  TE Connectivity
Datasheet:   A1077BB Datasheet
History Price: $16527.85
In Stock: 9860
A1077BB Specification
Specification
Part No
A1077BB
Category
Contactors (Electromechanical)
Manufacturer
TE Connectivity
Series
A10
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
28VDC
Contact Form
DPST-NO/NC (1 Form A, 1 Form B)
Switching Voltage
200 A
Features
28VDC - Nom
Termination Style
Auxiliary Contacts
Operating Temperature
Stud
Must Operate Voltage
-55℃ ~ 71℃
Must Release Voltage
18 VDC
Contact Rating (Current)
0.5 VDC
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Jip de Jong
Netherlands
5 stars
2026-09-29 19:47
Good seller. Product OK, but a bit on the expensive side.
Dainius Pocius
Lithuania
5 stars
2026-09-29 19:05
Gauta. Netikrints Veikimas.
Mário André
Brazil
5 stars
2026-09-29 17:06
I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
Ylenia Gallo
Italy
5 stars
2026-09-28 05:33
Perfect and arrived fast
Heloísa Costa Nascimento
Brazil
5 stars
2026-09-26 04:10
Excellent, product as described, solved my problem, recommend, arrived very fast.
Gabriela Mendes Neto
Brazil
5 stars
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.