☰
A400DC
A400DC
Active
Description:  A400DC=CONTACTOR, 400 AMP
Manufacturer:  TE Connectivity
Datasheet:   A400DC Datasheet
History Price: $16706.3
In Stock: 29680
A400DC Specification
Specification
Part No
A400DC
Category
Contactors (Electromechanical)
Manufacturer
TE Connectivity
Series
A-400
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
28 ~ 32VDC
Contact Form
SPST-NO (1 Form A)
Switching Voltage
400 A
Features
29VDC - Nom
Termination Style
Auxiliary Contacts, Sealed - Fully
Operating Temperature
Stud
Must Operate Voltage
-55℃ ~ 71℃
Must Release Voltage
14 VDC
Contact Rating (Current)
1 VDC
Customer Reviews
4.95 out of 5.00 stars from 187 customer reviews from all over the world
Brian Martinez
United States
5 stars
2026-09-18 03:05
In the absence of testing everything correct and very fast, within the term they give
Érica Lima
Brazil
5 stars
2026-09-18 03:02
Product of excellent quality
Laura Johnson
United States
5 stars
2026-09-18 02:58
super fast shipping, have not tested yet but everything looks good thank you!
Zé Roberto Almeida
Brazil
5 stars
2026-09-18 01:49
Excellent Product, delivered super fast and quality, great seller!
Jonas Müller
Germany
5 stars
2026-09-18 01:35
Came a month earlier than specified, class
Bruno Gomes Jr.
Brazil
5 stars
2026-09-18 01:17
Everything arrived fast and quiet, great seller recommend.