☰
A772XTB
A772XTB
Active
Description:  A772XTB=CONTACTOR BATTERY DISC
Manufacturer:  TE Connectivity
Datasheet:   A772XTB Datasheet
History Price: $32208.71
In Stock: 25120
A772XTB Specification
Specification
Part No
A772XTB
Category
Contactors (Electromechanical)
Manufacturer
TE Connectivity
Series
A-772
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
24VDC
Contact Form
SPST-NO (1 Form A)
Switching Voltage
200 A
Features
28VDC - Nom
Termination Style
Auxiliary Contacts, Sealed - Fully
Operating Temperature
Stud
Must Operate Voltage
-55℃ ~ 71℃
Must Release Voltage
16 VDC
Contact Rating (Current)
1 VDC
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Léonie Picard
France
5 stars
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
5 stars
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
5 stars
2026-09-21 18:08
Raoida delivery, all right.
Jessica Young
United States
5 stars
2026-09-21 13:38
Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
Robert Harris
United States
5 stars
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
5 stars
2026-09-21 11:36
Perfectly matches the description