☰
C93421
C93421
Obsolete
Description:  RELAY TELECOM DPDT 2A 4.5V
Manufacturer:  TE Connectivity
Datasheet:   C93421 Datasheet
History Price: Obsolete
In Stock: 25720
C93421 Specification
Specification
Part No
C93421
Category
Signal Relays, Up to 2 Amps
Manufacturer
TE Connectivity
Series
MT2, AXICOM
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
4.5VDC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
Switching Voltage
250VAC, 220VDC - Max
Coil Current
88.9 mA
Coil Type
Non Latching
Features
-
Termination Style
PC Pin
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
2.9 VDC
Must Release Voltage
0.45 VDC
Operate Time
5 ms
Release Time
3 ms
Operating Temperature
Silver Nickel (AgNi), Gold (Au)
Contact Material
Telecom
C93421 Related Parts
C93401
C93401
TE Connectivity
RELAY TELECOM DPDT 2A 5V
C93402
C93402
TE Connectivity
RELAY TELECOM DPDT 2A 12V
C93403
C93403
TE Connectivity
RELAY TELECOM DPDT 2A 24V
C93404
C93404
TE Connectivity
RELAY TELECOM DPDT 2A 48V
C93405
C93405
TE Connectivity
RELAY TELECOM DPDT 2A 9V
C93406
C93406
TE Connectivity
RELAY TELECOM DPDT 2A 4.5V
C93412
C93412
TE Connectivity
RELAY TELECOM DPDT 2A 12V
C93416
C93416
TE Connectivity
RELAY TELECOM DPDT 2A 5V
C93417
C93417
TE Connectivity
RELAY TELECOM DPDT 2A 9V
C93418
C93418
TE Connectivity
RELAY TELECOM DPDT 2A 12V
C93419
C93419
TE Connectivity
RELAY TELECOM DPDT 2A 24V
C93420
C93420
TE Connectivity
RELAY TELECOM DPDT 2A 48V
C93421 Compare Parts
  • C93421 vs C93438
  • C93421 vs C93436
  • C93421 vs C93435
  • C93421 vs C93434
  • C93421 vs C93433
  • C93421 vs C93432
  • C93421 vs C93431
  • C93421 vs C93430
  • C93421 vs C93428
  • C93421 vs C93427
  • C93421 vs C93426
  • C93421 vs C93425
  • C93421 vs C93424
  • C93421 vs C93423
  • C93421 vs C93422
  • C93421 vs C93420
  • C93421 vs C93419
  • C93421 vs C93418
  • C93421 vs C93417
  • C93421 vs C93416
  • C93421 vs C93412
  • C93421 vs C93406
  • C93421 vs C93405
  • C93421 vs C93404
  • C93421 vs C93403
  • C93421 vs C93402
  • C93421 vs C93401
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend