☰
D14DB
D14DB
Active
Description:  D14DB (FAA/PMA)=RELAY
Manufacturer:  TE Connectivity
Datasheet:   D14DB Datasheet
History Price: $10854.56
In Stock: 39360
D14DB Specification
Specification
Part No
D14DB
Category
Contactors (Electromechanical)
Manufacturer
TE Connectivity
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
28VDC
Contact Form
DPDT (2 Form C)
Switching Voltage
25 A
Features
115VAC - Nom
Termination Style
Stud
Operating Temperature
-55℃ ~ 71℃
Must Operate Voltage
18 VDC
Must Release Voltage
7 VDC
Contact Rating (Current)
Sealed - Fully
Customer Reviews
4.95 out of 5.00 stars from 183 customer reviews from all over the world
Alexander King
United States
5 stars
2026-09-21 18:08
Raoida delivery, all right.
Jessica Young
United States
5 stars
2026-09-21 13:38
Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
Robert Harris
United States
5 stars
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
5 stars
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
5 stars
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
5 stars
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.