☰
D25BD
D25BD
Active
Description:  D25BD (FAA/PMA)=RELAY
Manufacturer:  TE Connectivity
Datasheet:   D25BD Datasheet
History Price: $17911.81
In Stock: 48080
D25BD Specification
Specification
Part No
D25BD
Category
Contactors (Electromechanical)
Manufacturer
TE Connectivity
Series
D-25
Packaging
Bulk,Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
28VDC
Contact Form
3PDT (3 Form C)
Switching Voltage
100 A
Features
200VAC - Max
Termination Style
Stud
Operating Temperature
-55℃ ~ 71℃
Must Operate Voltage
18 VDC
Must Release Voltage
5.5 VDC
Contact Rating (Current)
Auxiliary Contacts
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Julián
Spain
5 stars
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
5 stars
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
5 stars
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
5 stars
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
5 stars
2026-09-20 19:31
I love its
Timothy Brown
United States
5 stars
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.