☰
D3012
D3012
Obsolete
Description:  RELAY TELECOM DPDT 2A 24V
Manufacturer:  TE Connectivity
Datasheet:   D3012 Datasheet
History Price: Obsolete
In Stock: 47520
D3012 Specification
Specification
Part No
D3012
Category
Signal Relays, Up to 2 Amps
Manufacturer
TE Connectivity
Series
FP2, AXICOM
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
24VDC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
Switching Voltage
250VAC, 220VDC - Max
Coil Current
8.3 mA
Coil Type
Non Latching
Features
-
Termination Style
PC Pin
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
16.8 VDC
Must Release Voltage
2.4 VDC
Operate Time
4 ms
Release Time
3 ms
Operating Temperature
Palladium (Pd), Ruthenium (Ru), Gold (Au)
Contact Material
Telecom
D3012 Related Parts
D3002
D3002
TE Connectivity
RELAY TELECOM DPDT 2A 12V
D3004
D3004
TE Connectivity
RELAY TELECOM DPDT 2A 4.5V
D3005
D3005
TE Connectivity
RELAY TELECOM DPDT 2A 6V
D3006
D3006
TE Connectivity
RELAY TELECOM DPDT 2A 3V
D3009
D3009
TE Connectivity
RELAY TELECOM DPDT 2A 5V
D3010
D3010
TE Connectivity
RELAY TELECOM DPDT 2A 9V
D3013
D3013
TE Connectivity
RELAY TELECOM DPDT 2A 48V
D3021
D3021
TE Connectivity
RELAY TELECOM DPDT 2A 3V
D3022
D3022
TE Connectivity
RELAY TELECOM DPDT 2A 4.5V
D3023
D3023
TE Connectivity
RELAY TELECOM DPDT 2A 5V
D3026
D3026
TE Connectivity
RELAY TELECOM DPDT 2A 12V
D3027
D3027
TE Connectivity
RELAY TELECOM DPDT 2A 24V
D3012 Compare Parts
  • D3012 vs D3066
  • D3012 vs D3065
  • D3012 vs D3064
  • D3012 vs D3063
  • D3012 vs D3062
  • D3012 vs D3061
  • D3012 vs D3047
  • D3012 vs D3046
  • D3012 vs D3045
  • D3012 vs D3044
  • D3012 vs D3043
  • D3012 vs D3042
  • D3012 vs D3041
  • D3012 vs D3027
  • D3012 vs D3026
  • D3012 vs D3023
  • D3012 vs D3022
  • D3012 vs D3021
  • D3012 vs D3013
  • D3012 vs D3010
  • D3012 vs D3009
  • D3012 vs D3006
  • D3012 vs D3005
  • D3012 vs D3004
  • D3012 vs D3002
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.