Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ TE Connectivity EV202MSBFD
EV202MSBFD
Active
Contactors (Electromechanical)
Description:
RELAY CONTACTOR DPST 350A 24V
Manufacturer:
TE Connectivity
Datasheet:
EV202MSBFD Datasheet
History Price: $722.26
In Stock: 2000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EV202MSBFD Specification
Specification
Part No
EV202MSBFD
Category
Contactors (Electromechanical)
Manufacturer
TE Connectivity
Series
EV202, KILOVAC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
24VDC
Contact Form
DPST-NO (DM) (2 Form X)
Switching Voltage
350 A
Features
600VDC - Max
Termination Style
Sealed - Hermetically
Operating Temperature
Stud, Wire Leads with Connector
Must Operate Voltage
-55℃ ~ 85℃
Must Release Voltage
16 VDC
Contact Rating (Current)
3 VDC
EV202MSBFD PDF Datasheet
EV202MSBFD Datasheet
Click and Download: EV202MSBFD Datasheet
EV202MSBFD Related Parts
EV200A1ANA
TE Connectivity
RELAY CONTACTOR SPST 500A 12V
EV200A2ANA
TE Connectivity
RELAY CONTACTOR SPST 500A 48V
EV200AAACA
TE Connectivity
RELAY CONTACTOR SPST 500A 12V
EV200AAANA
TE Connectivity
RELAY CONTACTOR SPST 500A 12V
EV200ADANA
TE Connectivity
RELAY CONTACTOR SPST 500A 48V
EV200AJANA
TE Connectivity
RELAY CONTACTOR SPST 500A 72V
EV200BAANA
TE Connectivity
RELAY GEN PURPOSE SPST 500A
EV200GAANA
TE Connectivity
RELAY CONTACTOR SPST 500A 12V
EV200H1ANA
TE Connectivity
EV200H1ANA=RELAY, SPST-NO WITH
EV200HAANA
TE Connectivity
RELAY CONTACTOR SPST 500A 12V
EV200HDANA
TE Connectivity
RELAY CONTACTOR SPST 500A 48V
EV200HRANA
TE Connectivity
RELAY CONTACTOR SPST 500A 28V
EV202MSBFD Compare Parts
EV202MSBFD vs EV202AVAND
EV202MSBFD vs EV202ASAND
EV202MSBFD vs EV200HRANA
EV202MSBFD vs EV200HDANA
EV202MSBFD vs EV200HAANA
EV202MSBFD vs EV200H1ANA
EV202MSBFD vs EV200GAANA
EV202MSBFD vs EV200BAANA
EV202MSBFD vs EV200AJANA
EV202MSBFD vs EV200ADANA
EV202MSBFD vs EV200AAANA
EV202MSBFD vs EV200AAACA
EV202MSBFD vs EV200A2ANA
EV202MSBFD vs EV200A1ANA
EV202MSBFD vs EV200HJANA
EV202MSBFD vs EV200ARANA
Customer Reviews
4.95 out of 5.00 stars from 91 customer reviews from all over the world
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!