FC-325-CW3
FC-325-CW3
Active
Description:  RELAY GEN PURPOSE 3PST 25A 28V
Manufacturer:  TE Connectivity
Datasheet:   FC-325-CW3 Datasheet
History Price: $1014.46
In Stock: 42400
FC-325-CW3 Specification
Specification
Part No
FC-325-CW3
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
FC-325, CII
Packaging
Bulk,Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
28VDC
Contact Form
3PST-NO (DM) (3 Form X)
Contact Rating (Current)
25 A
Switching Voltage
115VAC, 28VDC - Nom
Coil Current
-
Coil Type
175 mA
Features
Non Latching
Termination Style
-
Seal Rating
Solder Hook
Coil Insulation
Sealed - Hermetically
Must Operate Voltage
-
Must Release Voltage
18 VDC
Operating Temperature
1.5 VDC
Contact Material
20 ms
Relay Type
10 ms
Operate Time
-70℃ ~ 125℃
FC-325-CW3 Related Parts
FC-325-1
FC-325-1
TE Connectivity
RELAY GEN PURPOSE 3PST 25A 115V
FC-325-2
FC-325-2
TE Connectivity
RELAY GEN PURPOSE 3PST 25A 28V
FC-325-3
FC-325-3
TE Connectivity
RELAY GEN PURPOSE 3PST 25A 115V
FC-325-4
FC-325-4
TE Connectivity
RELAY GEN PURPOSE 3PST 25A 115V
FC-325-5
FC-325-5
TE Connectivity
RELAY GEN PURPOSE 3PST 25A 28V
FC-325-6
FC-325-6
TE Connectivity
RELAY GEN PURPOSE 3PST 25A 115V
FC-325-7
FC-325-7
TE Connectivity
RELAY GEN PURPOSE 3PST 25A 28V
FC-325-8
FC-325-8
TE Connectivity
RELAY GEN PURPOSE 3PST 25A 28V
FC-325-CW4
FC-325-CW4
TE Connectivity
RELAY GEN PURPOSE 3PST 25A 28V
FC-325-CW8
FC-325-CW8
TE Connectivity
RELAY GEN PURPOSE 3PST 25A 115V
FC-325-CW9
FC-325-CW9
TE Connectivity
RELAY GEN PURPOSE 3PST 25A 115V
FC-325-SY3
FC-325-SY3
TE Connectivity
RELAY GEN PURPOSE 3PST 25A 28V
FC-325-CW3 Compare Parts
  • FC-325-CW3 vs FC-335-SY8
  • FC-325-CW3 vs FC-335-SY4
  • FC-325-CW3 vs FC-335-SY3
  • FC-325-CW3 vs FC-335-CW9
  • FC-325-CW3 vs FC-335-CW8
  • FC-325-CW3 vs FC-335-CW4
  • FC-325-CW3 vs FC-335-CW3
  • FC-325-CW3 vs FC-325-SY9
  • FC-325-CW3 vs FC-325-SY8
  • FC-325-CW3 vs FC-325-SY4
  • FC-325-CW3 vs FC-325-SY3
  • FC-325-CW3 vs FC-325-CW9
  • FC-325-CW3 vs FC-325-CW8
  • FC-325-CW3 vs FC-325-CW4
  • FC-325-CW3 vs FC-325-8
  • FC-325-CW3 vs FC-325-7
  • FC-325-CW3 vs FC-325-6
  • FC-325-CW3 vs FC-325-5
  • FC-325-CW3 vs FC-325-4
  • FC-325-CW3 vs FC-325-3
  • FC-325-CW3 vs FC-325-2
  • FC-325-CW3 vs FC-325-1
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.