Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Power Relays, Over 2 Amps
/ TE Connectivity FCA-125-16
FCA-125-16
Active
Power Relays, Over 2 Amps
Description:
RELAY GEN PURPOSE SPDT 25A 28V
Manufacturer:
TE Connectivity
Datasheet:
FCA-125-16 Datasheet
History Price: $234.84
In Stock: 3200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FCA-125-16 Specification
Specification
Part No
FCA-125-16
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
FCA-125, CII
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
28VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
25 A
Switching Voltage
115VAC, 28VDC - Max
Coil Current
2875VA, 700W
Coil Type
87.5 mA
Features
Non Latching
Termination Style
Diode
Seal Rating
Solder Hook
Coil Insulation
Sealed - Hermetically
Must Operate Voltage
-
Must Release Voltage
13.5 VDC
Operating Temperature
2.3 VDC
Contact Material
10 ms
Relay Type
10 ms
Operate Time
-70℃ ~ 125℃
FCA-125-16 PDF Datasheet
FCA-125-16 Datasheet
Click and Download: FCA-125-16 Datasheet
FCA-125-16 Related Parts
FCA-125-19
TE Connectivity
RELAY GEN PURPOSE SPDT 25A 28V
FCA-125-22
TE Connectivity
RELAY GEN PURPOSE SPDT 25A 28V
FCA-125-24
TE Connectivity
RELAY GEN PURPOSE SPDT 25A 28V
FCA-125-3
TE Connectivity
RELAY GEN PURPOSE SPDT 25A 28V
FCA-125-3703L
TE Connectivity
FCA-125-3703L=M83536/37-003L
FCA-125-AY4
TE Connectivity
FCA-125-AY4
FCA-125-BZ4
TE Connectivity
RELAY GEN PURPOSE SPDT 25A 28V
FCA-125-HX3
TE Connectivity
RELAY GEN PURPOSE SPDT 25A 28V
FCA-150-KR4
TE Connectivity
FCA-150-KR4=RELAY
FCA-210-0917M
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 12V
FCA-210-0919M
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 28V
FCA-210-0923M
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 28V
FCA-125-16 Compare Parts
FCA-125-16 vs FCA-410-AY4
FCA-125-16 vs FCA-410-1624M
FCA-125-16 vs FCA-410-1622M
FCA-125-16 vs FCA-410-1620M
FCA-125-16 vs FCA-410-1524M
FCA-125-16 vs FCA-325-CY2
FCA-125-16 vs FCA-325-CX4
FCA-125-16 vs FCA-325-BZ4
FCA-125-16 vs FCA-325-BZ3
FCA-125-16 vs FCA-215-CY4
FCA-125-16 vs FCA-210-DY9
FCA-125-16 vs FCA-210-CX4
FCA-125-16 vs FCA-210-BZ4
FCA-125-16 vs FCA-210-1027M
FCA-125-16 vs FCA-210-1026M
FCA-125-16 vs FCA-210-1024M
FCA-125-16 vs FCA-210-1024L
FCA-125-16 vs FCA-210-1023M
FCA-125-16 vs FCA-210-1022M
FCA-125-16 vs FCA-210-0926M
FCA-125-16 vs FCA-210-0924M
FCA-125-16 vs FCA-210-0923M
FCA-125-16 vs FCA-210-0919M
FCA-125-16 vs FCA-210-0917M
FCA-125-16 vs FCA-150-KR4
FCA-125-16 vs FCA-125-HX3
FCA-125-16 vs FCA-125-BZ4
FCA-125-16 vs FCA-125-AY4
FCA-125-16 vs FCA-125-3703L
FCA-125-16 vs FCA-125-3
FCA-125-16 vs FCA-125-24
FCA-125-16 vs FCA-125-22
FCA-125-16 vs FCA-125-19
FCA-125-16 vs FCAV-410-DY9
FCA-125-16 vs FCAV-410-DY8
FCA-125-16 vs FCAV-410-CY4
FCA-125-16 vs FCAV-410-CY3
FCA-125-16 vs FCAV-410-CX4
FCA-125-16 vs FCAV-410-CX3
FCA-125-16 vs FCAV-410-CV4
Customer Reviews
4.95 out of 5.00 stars from 88 customer reviews from all over the world
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed