IM01JR
IM01JR
Active
Description:  RELAY TELECOM DPDT 2A 3V
Manufacturer:  TE Connectivity
Datasheet:   IM01JR Datasheet
History Price: $2.56
In Stock: 30400
IM01JR Specification
Specification
Part No
IM01JR
Category
Signal Relays, Up to 2 Amps
Manufacturer
TE Connectivity
Series
IM, AXICOM
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Surface Mount
Coil Voltage
3VDC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
Switching Voltage
J Lead
Coil Current
Sealed - Hermetically
Coil Type
2.25 VDC
Features
0.3 VDC
Termination Style
3 ms
Seal Rating
3 ms
Coil Insulation
-40℃ ~ 85℃
Must Operate Voltage
Palladium (Pd), Ruthenium (Ru), Gold (Au)
Must Release Voltage
Telecom
Operate Time
250VAC, 220VDC - Max
Release Time
46.7 mA
Operating Temperature
Non Latching
Contact Material
-
IM01JR Related Parts
IM00GR
IM00GR
TE Connectivity
RELAY TELECOM DPDT 2A 1.5V
IM00JR
IM00JR
TE Connectivity
RELAY TELECOM DPDT 2A 1.5V
IM00TS
IM00TS
TE Connectivity
RELAY TELECOM DPDT 2A 1.5V
IM01GR
IM01GR
TE Connectivity
RELAY TELECOM DPDT 2A 3V
IM01TS
IM01TS
TE Connectivity
RELAY TELECOM DPDT 2A 3V
IM02GR
IM02GR
TE Connectivity
RELAY TELECOM DPDT 2A 4.5V
IM02JR
IM02JR
TE Connectivity
RELAY TELECOM DPDT 2A 4.5V
IM02TS
IM02TS
TE Connectivity
RELAY TELECOM DPDT 2A 4.5V
IM03GR
IM03GR
TE Connectivity
RELAY TELECOM DPDT 2A 5V
IM03JR
IM03JR
TE Connectivity
RELAY TELECOM DPDT 2A 5V
IM03TS
IM03TS
TE Connectivity
RELAY TELECOM DPDT 2A 5V
IM04GR
IM04GR
TE Connectivity
RELAY TELECOM DPDT 2A 6V
IM01JR Compare Parts
  • IM01JR vs IM07JR
  • IM01JR vs IM07GR
  • IM01JR vs IM06TS
  • IM01JR vs IM06JR
  • IM01JR vs IM06GR
  • IM01JR vs IM05TS
  • IM01JR vs IM05JR
  • IM01JR vs IM05GR
  • IM01JR vs IM04TS
  • IM01JR vs IM04JR
  • IM01JR vs IM04GR
  • IM01JR vs IM03TS
  • IM01JR vs IM03JR
  • IM01JR vs IM03GR
  • IM01JR vs IM02TS
  • IM01JR vs IM02JR
  • IM01JR vs IM02GR
  • IM01JR vs IM01TS
  • IM01JR vs IM01GR
  • IM01JR vs IM00TS
  • IM01JR vs IM00JR
  • IM01JR vs IM00GR
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you