☰
JMAP-12XP
JMAP-12XP
Active
Description:  RELAY
Manufacturer:  TE Connectivity
Datasheet:   JMAP-12XP Datasheet
History Price: $127.78
In Stock: 30160
JMAP-12XP Specification
Specification
Part No
JMAP-12XP
Category
Signal Relays, Up to 2 Amps
Manufacturer
TE Connectivity
Series
*
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
-
Coil Voltage
-
Contact Form
-
Contact Rating (Current)
-
Switching Voltage
-
Coil Current
-
Coil Type
-
Features
-
Termination Style
-
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
-
Operate Time
-
Release Time
-
Operating Temperature
-
Contact Material
-
JMAP-12XP Related Parts
JMAC-26XL
JMAC-26XL
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 26.5V
JMAC-26XM
JMAC-26XM
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 26.5V
JMAC-26XMS
JMAC-26XMS
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 26.5V
JMAC-26XP
JMAC-26XP
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 26.5V
JMACD-12XM
JMACD-12XM
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 12V
JMACD-12XP
JMACD-12XP
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 12V
JMACD-26XM
JMACD-26XM
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 26.5V
JMACD-26XP
JMACD-26XP
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 26.5V
JMACD-5XP
JMACD-5XP
TE Connectivity
RELAY GENERAL PURPOSE DPDT 1A 5V
JMACDD-26XP
JMACDD-26XP
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 26.5V
JMACDG-26XP
JMACDG-26XP
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 26.5V
JMACT-26XM
JMACT-26XM
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 26.5V
JMAP-12XP Compare Parts
  • JMAP-12XP vs JMAWD-26XM
  • JMAP-12XP vs JMAW-26XP
  • JMAP-12XP vs JMAW-26XL
  • JMAP-12XP vs JMAPD-26XM
  • JMAP-12XP vs JMAP-26XL
  • JMAP-12XP vs JMACT-26XP
  • JMAP-12XP vs JMACT-26XM
  • JMAP-12XP vs JMACDG-26XP
  • JMAP-12XP vs JMACDD-26XP
  • JMAP-12XP vs JMACD-5XP
  • JMAP-12XP vs JMACD-26XP
  • JMAP-12XP vs JMACD-26XM
  • JMAP-12XP vs JMACD-12XP
  • JMAP-12XP vs JMACD-12XM
  • JMAP-12XP vs JMAC-26XP
  • JMAP-12XP vs JMAC-26XMS
  • JMAP-12XP vs JMAC-26XM
  • JMAP-12XP vs JMAC-26XL
  • JMAP-12XP vs JMAWT-5XM
  • JMAP-12XP vs JMAWT-26XP
  • JMAP-12XP vs JMAWT-26XM
  • JMAP-12XP vs JMAWT-18XP
  • JMAP-12XP vs JMAWT-12XP
  • JMAP-12XP vs JMAWT-12XL
  • JMAP-12XP vs JMAWDG-18XP
  • JMAP-12XP vs JMAWDG-12XP
  • JMAP-12XP vs JMAWDD-26XP
  • JMAP-12XP vs JMAWDD-26XM
  • JMAP-12XP vs JMAWDD-26XL
  • JMAP-12XP vs JMAWDD-12XP
  • JMAP-12XP vs JMAWD-9XP
  • JMAP-12XP vs JMAWD-6XP
  • JMAP-12XP vs JMAWD-5XP
  • JMAP-12XP vs JMAWD-5XM
  • JMAP-12XP vs JMAWD-26XL
  • JMAP-12XP vs JMAWD-18XL
  • JMAP-12XP vs JMAWD-12XP
  • JMAP-12XP vs JMAWD-12XL
  • JMAP-12XP vs JMAW-6XM
  • JMAP-12XP vs JMAW-6XL
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much