☰
JMAPD-26XP
JMAPD-26XP
Active
Description:  RELAY GEN PURPOSE DPDT 1A 26.5V
Manufacturer:  TE Connectivity
Datasheet:   JMAPD-26XP Datasheet
History Price: $76.64
In Stock: 26220
JMAPD-26XP Specification
Specification
Part No
JMAPD-26XP
Category
Signal Relays, Up to 2 Amps
Manufacturer
TE Connectivity
Series
MAD, CII
Packaging
Bulk,Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
26.5VDC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
1:00:00
Switching Voltage
115VAC, 28VDC - Max
Coil Current
17 mA
Coil Type
Non Latching
Features
Diode
Termination Style
PC Pin
Seal Rating
Sealed - Hermetically
Coil Insulation
-
Must Operate Voltage
14.2 VDC
Must Release Voltage
1.37 VDC
Operate Time
2 ms
Release Time
4 ms
Operating Temperature
-65℃ ~ 125℃
Contact Material
Silver Palladium (AgPd), Gold (Au)
JMAPD-26XP Related Parts
JMAC-26XL
JMAC-26XL
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 26.5V
JMAC-26XM
JMAC-26XM
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 26.5V
JMAC-26XMS
JMAC-26XMS
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 26.5V
JMAC-26XP
JMAC-26XP
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 26.5V
JMACD-12XM
JMACD-12XM
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 12V
JMACD-12XP
JMACD-12XP
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 12V
JMACD-26XM
JMACD-26XM
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 26.5V
JMACD-26XP
JMACD-26XP
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 26.5V
JMACD-5XP
JMACD-5XP
TE Connectivity
RELAY GENERAL PURPOSE DPDT 1A 5V
JMACDD-26XP
JMACDD-26XP
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 26.5V
JMACDG-26XP
JMACDG-26XP
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 26.5V
JMACT-26XM
JMACT-26XM
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 26.5V
JMAPD-26XP Compare Parts
  • JMAPD-26XP vs JMAWD-26XM
  • JMAPD-26XP vs JMAW-26XP
  • JMAPD-26XP vs JMAW-26XL
  • JMAPD-26XP vs JMAPD-26XM
  • JMAPD-26XP vs JMAP-26XL
  • JMAPD-26XP vs JMACT-26XP
  • JMAPD-26XP vs JMACT-26XM
  • JMAPD-26XP vs JMACDG-26XP
  • JMAPD-26XP vs JMACDD-26XP
  • JMAPD-26XP vs JMACD-5XP
  • JMAPD-26XP vs JMACD-26XP
  • JMAPD-26XP vs JMACD-26XM
  • JMAPD-26XP vs JMACD-12XP
  • JMAPD-26XP vs JMACD-12XM
  • JMAPD-26XP vs JMAC-26XP
  • JMAPD-26XP vs JMAC-26XMS
  • JMAPD-26XP vs JMAC-26XM
  • JMAPD-26XP vs JMAC-26XL
  • JMAPD-26XP vs JMAWT-5XM
  • JMAPD-26XP vs JMAWT-26XP
  • JMAPD-26XP vs JMAWT-26XM
  • JMAPD-26XP vs JMAWT-18XP
  • JMAPD-26XP vs JMAWT-12XP
  • JMAPD-26XP vs JMAWT-12XL
  • JMAPD-26XP vs JMAWDG-18XP
  • JMAPD-26XP vs JMAWDG-12XP
  • JMAPD-26XP vs JMAWDD-26XP
  • JMAPD-26XP vs JMAWDD-26XM
  • JMAPD-26XP vs JMAWDD-26XL
  • JMAPD-26XP vs JMAWDD-12XP
  • JMAPD-26XP vs JMAWD-9XP
  • JMAPD-26XP vs JMAWD-6XP
  • JMAPD-26XP vs JMAWD-5XP
  • JMAPD-26XP vs JMAWD-5XM
  • JMAPD-26XP vs JMAWD-26XL
  • JMAPD-26XP vs JMAWD-18XL
  • JMAPD-26XP vs JMAWD-12XP
  • JMAPD-26XP vs JMAWD-12XL
  • JMAPD-26XP vs JMAW-6XM
  • JMAPD-26XP vs JMAW-6XL
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much