KRP-11AN-120
KRP-11AN-120
Obsolete
Description:  RELAY GEN PURPOSE DPDT 10A 120V
Manufacturer:  TE Connectivity
History Price: Obsolete
In Stock: 10000
KRP-11AN-120 Specification
Specification
Part No
KRP-11AN-120
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
KRP
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Coil Voltage
120VAC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
10:00:00
Switching Voltage
240VAC - Max
Coil Current
17.5 mA
Coil Type
Non Latching
Features
Lighted Indicator
Termination Style
Plug In, 8 Pin (Octal)
Seal Rating
-
Coil Insulation
Class B
Must Operate Voltage
102 VAC
Must Release Voltage
-
Operating Temperature
-
Contact Material
-
Relay Type
-45℃ ~ 55℃
Operate Time
Silver Cadmium Oxide (AgCdO)
KRP-11AN-120 PDF Datasheet
KRP-11AN-120 Related Parts
KRP-11AG-12
KRP-11AG-12
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 12V
KRP-11AG-120
KRP-11AG-120
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 120V
KRP-11AG-24
KRP-11AG-24
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 24V
KRP-11AG-240
KRP-11AG-240
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 240V
KRP-11AG-6
KRP-11AG-6
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 6V
KRP-11AN-24
KRP-11AN-24
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 24V
KRP-11AY-120
KRP-11AY-120
TE Connectivity
RELAY GEN PURPOSE DPDT 5A 120V
KRP-11DG-110
KRP-11DG-110
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 110V
KRP-11DG-12
KRP-11DG-12
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 12V
KRP-11DG-125
KRP-11DG-125
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 125V
KRP-11DG-24
KRP-11DG-24
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 24V
KRP-11DG-48
KRP-11DG-48
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 48V
KRP-11AN-120 Compare Parts
  • KRP-11AN-120 vs KRPA-5DY-12
  • KRP-11AN-120 vs KRPA-5DG-6
  • KRP-11AN-120 vs KRPA-5DG-24
  • KRP-11AN-120 vs KRPA-5DG-12
  • KRP-11AN-120 vs KRPA-5DG-110
  • KRP-11AN-120 vs KRPA-5AY-120
  • KRP-11AN-120 vs KRPA-5AG-24
  • KRP-11AN-120 vs KRPA-5AG-120
  • KRP-11AN-120 vs KRPA-14DY-48
  • KRP-11AN-120 vs KRPA-14DY-24
  • KRP-11AN-120 vs KRPA-14DN-24
  • KRP-11AN-120 vs KRPA-14DN-125
  • KRP-11AN-120 vs KRPA-14DG-6
  • KRP-11AN-120 vs KRPA-14DG-48
  • KRP-11AN-120 vs KRPA-14DG-24
  • KRP-11AN-120 vs KRPA-14DG-125
  • KRP-11AN-120 vs KRPA-14DG-12
  • KRP-11AN-120 vs KRPA-14DG-110
  • KRP-11AN-120 vs KRPA-14AY-240
  • KRP-11AN-120 vs KRPA-14AY-24
  • KRP-11AN-120 vs KRPA-14AY-120
  • KRP-11AN-120 vs KRPA-14AN-240
  • KRP-11AN-120 vs KRPA-14AN-24
  • KRP-11AN-120 vs KRPA-14AN-120
  • KRP-11AN-120 vs KRPA-14AN-12
  • KRP-11AN-120 vs KRPA-14AG-6
  • KRP-11AN-120 vs KRPA-14AG-240
  • KRP-11AN-120 vs KRPA-14AG-24
  • KRP-11AN-120 vs KRPA-14AG-120
  • KRP-11AN-120 vs KRPA-14AG-12
  • KRP-11AN-120 vs KRPA-11DYF-24
  • KRP-11AN-120 vs KRPA-11DY-48
  • KRP-11AN-120 vs KRPA-11DY-24
  • KRP-11AN-120 vs KRPA-11DY-12
  • KRP-11AN-120 vs KRPA-11DY-110
  • KRP-11AN-120 vs KRPA-11DN-24
  • KRP-11AN-120 vs KRPA-11DN-12
  • KRP-11AN-120 vs KRPA-11DN-110
  • KRP-11AN-120 vs KRPA-11DGP-24
  • KRP-11AN-120 vs KRPA-11DGF-125
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…