Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Power Relays, Over 2 Amps
/ TE Connectivity KUP-11A15-12
KUP-11A15-12
Active
Power Relays, Over 2 Amps
Description:
RELAY GEN PURPOSE DPDT 10A 12V
Manufacturer:
TE Connectivity
Datasheet:
KUP-11A15-12 Datasheet
History Price: $22.5432
In Stock: 26000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
KUP-11A15-12 Specification
Specification
Part No
KUP-11A15-12
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
KUP
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Coil Voltage
12VAC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
10:00:00
Switching Voltage
240VAC - Max
Coil Current
168 mA
Coil Type
Non Latching
Features
-
Termination Style
Plug In, Quick Connect - 0.187" (4.7mm)
Seal Rating
-
Coil Insulation
Class B
Must Operate Voltage
10.2 VAC
Must Release Voltage
-
Operating Temperature
15 ms
Contact Material
10 ms
Relay Type
-45℃ ~ 55℃
Operate Time
Silver Cadmium Oxide (AgCdO)
KUP-11A15-12 PDF Datasheet
KUP-11A15-12 Datasheet
Click and Download: KUP-11A15-12 Datasheet
KUP-11A15-12 Related Parts
KUP-11A11-120
TE Connectivity
RELAY GEN PURPOSE DPDT 5A 120V
KUP-11A15-120
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 120V
KUP-11A15-208
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 208V
KUP-11A15-24
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 24V
KUP-11A15-240
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 240V
KUP-11A15-6
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 6V
KUP-11A25-120
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 120V
KUP-11A35-120
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 120V
KUP-11A45-120
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 120V
KUP-11A55-120
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 120V
KUP-11A55-24
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 24V
KUP-11A55-240
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 240V
KUP-11A15-12 Compare Parts
KUP-11A15-12 vs KUP93-14D13-12
KUP-11A15-12 vs KUP93-14A51-120
KUP-11A15-12 vs KUP93-14A13-24
KUP-11A15-12 vs KUP93-14A13-120
KUP-11A15-12 vs KUP93-14A11-24
KUP-11A15-12 vs KUP93-14A11-120
KUP-11A15-12 vs KUP93-11D11-24
KUP-11A15-12 vs KUP-7A55-120
KUP-11A15-12 vs KUP-5D55-24
KUP-11A15-12 vs KUP-5D55-12
KUP-11A15-12 vs KUP-5D15-24
KUP-11A15-12 vs KUP-5D15-12
KUP-11A15-12 vs KUP-5A55-240
KUP-11A15-12 vs KUP-5A55-24
KUP-11A15-12 vs KUP-5A55-120
KUP-11A15-12 vs KUP-5A51-240
KUP-11A15-12 vs KUP-5A15-240
KUP-11A15-12 vs KUP-5A15-24
KUP-11A15-12 vs KUP-5A15-120
KUP-11A15-12 vs KUP-3D55-42
KUP-11A15-12 vs KUP-1D55-24
KUP-11A15-12 vs KUP-17D55-48
KUP-11A15-12 vs KUP-17D55-24
KUP-11A15-12 vs KUP-17D55-12
KUP-11A15-12 vs KUP-17D19-24
KUP-11A15-12 vs KUP-17A55-24
KUP-11A15-12 vs KUP-17A55-120
KUP-11A15-12 vs KUP-17A19-120
KUP-11A15-12 vs KUP-14DE5-24
KUP-11A15-12 vs KUP-14D55-48
KUP-11A15-12 vs KUP-14D55-36
KUP-11A15-12 vs KUP-14D55-24
KUP-11A15-12 vs KUP-14D55-12
KUP-11A15-12 vs KUP-14D55-110
KUP-11A15-12 vs KUP-14D45-48
KUP-11A15-12 vs KUP-14D45-24
KUP-11A15-12 vs KUP-14D45-125
KUP-11A15-12 vs KUP-14D45-12
KUP-11A15-12 vs KUP-14D45-110
KUP-11A15-12 vs KUP-14D35F-24
Customer Reviews
4.95 out of 5.00 stars from 116 customer reviews from all over the world
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed