☰
MAC-9W
MAC-9W
Active
Description:  RELAY GENERAL PURPOSE DPDT 1A 9V
Manufacturer:  TE Connectivity
Datasheet:   MAC-9W Datasheet
History Price: $54.06
In Stock: 42320
MAC-9W Specification
Specification
Part No
MAC-9W
Category
Signal Relays, Up to 2 Amps
Manufacturer
TE Connectivity
Series
MAC
Packaging
Bulk,Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
9VDC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
1:00:00
Switching Voltage
28VDC - Max
Coil Current
40.9 mA
Coil Type
Non Latching
Features
-
Termination Style
PC Pin
Seal Rating
Sealed - Hermetically
Coil Insulation
-
Must Operate Voltage
5.3 VDC
Must Release Voltage
0.54 VDC
Operate Time
1.5 ms
Release Time
4 ms
Operating Temperature
-65℃ ~ 125℃
Contact Material
-
MAC-9W Compare Parts
  • MAC-9W vs MACD-8064W
  • MAC-9W vs MAC-5W
  • MAC-9W vs MAC-5S
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.