Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Power Relays, Over 2 Amps
/ TE Connectivity OJE-SS-105DM,000
OJE-SS-105DM,000
Active
Power Relays, Over 2 Amps
Description:
RELAY GEN PURPOSE SPST 5A 5V
Manufacturer:
TE Connectivity
Datasheet:
OJE-SS-105DM,000 Datasheet
History Price: $2.05
In Stock: 7600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
OJE-SS-105DM,000 Specification
Specification
Part No
OJE-SS-105DM,000
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
OJE, OEG
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
5VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
5:00:00
Switching Voltage
277VAC, 30VDC - Max
Coil Current
91 mA
Coil Type
Non Latching
Features
-
Termination Style
PC Pin
Seal Rating
Sealed - Flux Protection
Coil Insulation
-
Must Operate Voltage
3.5 VDC
Must Release Voltage
0.25 VDC
Operating Temperature
10 ms
Contact Material
4 ms
Relay Type
-30℃ ~ 85℃
Operate Time
Silver (Ag)
OJE-SS-105DM,000 PDF Datasheet
OJE-SS-105DM,000 Datasheet
Click and Download: OJE-SS-105DM,000 Datasheet
OJE-SS-105DM,000 Related Parts
OJE-SH-105DM,000
TE Connectivity
RELAY GEN PURPOSE SPST 5A 5V
OJE-SH-112DM,000
TE Connectivity
RELAY GEN PURPOSE SPST 5A 12V
OJE-SH-112HM,000
TE Connectivity
RELAY GEN PURPOSE SPST 10A 12V
OJE-SH-112LM,000
TE Connectivity
RELAY GEN PURPOSE SPST 3A 12V
OJE-SH-112LMH,000
TE Connectivity
RELAY GEN PURPOSE SPST 8A 12V
OJE-SH-124LMH,000
TE Connectivity
RELAY GEN PURPOSE SPST 8A 24V
OJE-SS-103LM,000
TE Connectivity
RELAY GEN PURPOSE SPST 3A 3V
OJE-SS-105HM,000
TE Connectivity
RELAY GEN PURPOSE SPST 10A 5V
OJE-SS-105LM,000
TE Connectivity
RELAY GEN PURPOSE SPST 3A 5V
OJE-SS-105LMH,000
TE Connectivity
RELAY GEN PURPOSE SPST 8A 5V
OJE-SS-109HM,000
TE Connectivity
RELAY GEN PURPOSE SPST 10A 9V
OJE-SS-109LM,000
TE Connectivity
RELAY GEN PURPOSE SPST 3A 9V
OJE-SS-105DM,000 Compare Parts
OJE-SS-105DM,000 vs OJE-SS-124LM,000
OJE-SS-105DM,000 vs OJE-SS-124HM,000
OJE-SS-105DM,000 vs OJE-SS-124DM,000
OJE-SS-105DM,000 vs OJE-SS-112LMH2
OJE-SS-105DM,000 vs OJE-SS-112LMH,000
OJE-SS-105DM,000 vs OJE-SS-112LM,000
OJE-SS-105DM,000 vs OJE-SS-112HMF,F000
OJE-SS-105DM,000 vs OJE-SS-112HM2
OJE-SS-105DM,000 vs OJE-SS-112HM,000
OJE-SS-105DM,000 vs OJE-SS-112DM,801
OJE-SS-105DM,000 vs OJE-SS-112DM,000
OJE-SS-105DM,000 vs OJE-SS-109LMH,000
OJE-SS-105DM,000 vs OJE-SS-109LMF,F000
OJE-SS-105DM,000 vs OJE-SS-109LM,000
OJE-SS-105DM,000 vs OJE-SS-109HM,000
OJE-SS-105DM,000 vs OJE-SS-105LMH,000
OJE-SS-105DM,000 vs OJE-SS-105LM,000
OJE-SS-105DM,000 vs OJE-SS-105HM,000
OJE-SS-105DM,000 vs OJE-SS-103LM,000
OJE-SS-105DM,000 vs OJE-SH-124LMH,000
OJE-SS-105DM,000 vs OJE-SH-112LMH,000
OJE-SS-105DM,000 vs OJE-SH-112LM,000
OJE-SS-105DM,000 vs OJE-SH-112HM,000
OJE-SS-105DM,000 vs OJE-SH-112DM,000
OJE-SS-105DM,000 vs OJE-SH-105DM,000
OJE-SS-105DM,000 vs OJE-SS-124HMF,F000
OJE-SS-105DM,000 vs OJE-SS-112LMH000
OJE-SS-105DM,000 vs OJE-SH-124LM,000M
OJE-SS-105DM,000 vs OJE-SH-112LMHF,000
OJE-SS-105DM,000 vs OJE-SH-112HMF,F095
OJE-SS-105DM,000 vs OJE-SH-112DM,801
OJE-SS-105DM,000 vs OJE-SH-105LMH,000
Customer Reviews
4.95 out of 5.00 stars from 132 customer reviews from all over the world
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested