☰
P25-E5039
P25-E5039
Obsolete
Description:  CONTACTORS
Manufacturer:  TE Connectivity
Datasheet:   P25-E5039 Datasheet
History Price: Obsolete
In Stock: 40220
P25-E5039 Specification
Specification
Part No
P25-E5039
Category
Contactors (Electromechanical)
Manufacturer
TE Connectivity
Series
P25
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
-
Coil Voltage
-
Contact Form
-
Switching Voltage
-
Features
-
Termination Style
-
Operating Temperature
-
Must Operate Voltage
-
Must Release Voltage
-
Contact Rating (Current)
-
P25-E5039 Related Parts
P25C42D12C1-24
P25C42D12C1-24
TE Connectivity
RELAY CONTACTOR 3PST 25A 24V
P25C42D22C1-24
P25C42D22C1-24
TE Connectivity
RELAY CONTACTOR 3PST 25A 24V
P25C42D22C2-24
P25C42D22C2-24
TE Connectivity
RELAY CONTACTOR 3PST 25A 24V
P25C42D23C1-12
P25C42D23C1-12
TE Connectivity
RELAY CONTACTOR 3PST 25A 12V
P25C43A12C1-240
P25C43A12C1-240
TE Connectivity
RELAY CONTACTOR 3PST 25A 240V
P25F43A12C1-240
P25F43A12C1-240
TE Connectivity
RELAY CONTACTOR 3PST 25A 240V
P25P42A12P1-120
P25P42A12P1-120
TE Connectivity
RELAY CONTACTOR 3PST 25A 120V
P25P42A12P1-240
P25P42A12P1-240
TE Connectivity
RELAY CONTACTOR 3PST 25A 240V
P25P42A22P1-120
P25P42A22P1-120
TE Connectivity
RELAY CONTACTOR 3PST 25A 120V
P25P42A22P1-24
P25P42A22P1-24
TE Connectivity
RELAY CONTACTOR 3PST 25A 24V
P25P42A22P1-240
P25P42A22P1-240
TE Connectivity
RELAY CONTACTOR 3PST 25A 240V
P25P42D12P1-24
P25P42D12P1-24
TE Connectivity
RELAY CONTACTOR 3PST 25A 24V
P25-E5039 Compare Parts
  • P25-E5039 vs P25P42D22P1-12
  • P25-E5039 vs P25P42D13P1-24
  • P25-E5039 vs P25P42D12P1-24
  • P25-E5039 vs P25P42A22P1-240
  • P25-E5039 vs P25P42A22P1-24
  • P25-E5039 vs P25P42A22P1-120
  • P25-E5039 vs P25P42A12P1-240
  • P25-E5039 vs P25P42A12P1-120
  • P25-E5039 vs P25F43A12C1-240
  • P25-E5039 vs P25C43A12C1-240
  • P25-E5039 vs P25C42D23C1-12
  • P25-E5039 vs P25C42D22C2-24
  • P25-E5039 vs P25C42D22C1-24
  • P25-E5039 vs P25C42D12C1-24
  • P25-E5039 vs P25-E5019-1
  • P25-E5039 vs P25-E5017-2
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much