☰
P40-E1083
P40-E1083
Obsolete
Description:  CONTACTORS
Manufacturer:  TE Connectivity
Datasheet:   P40-E1083 Datasheet
History Price: Obsolete
In Stock: 43440
P40-E1083 Specification
Specification
Part No
P40-E1083
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
-
Coil Voltage
-
Contact Form
-
Contact Rating (Current)
-
Switching Voltage
-
Coil Current
-
Coil Type
-
Features
-
Termination Style
-
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
-
Operating Temperature
-
Contact Material
-
Relay Type
-55℃ ~ 65℃
Operate Time
-
Customer Reviews
4.95 out of 5.00 stars from 159 customer reviews from all over the world
Alice Fernanda Silva
Brazil
5 stars
2026-09-18 03:57
Excellent Product recommend
渡辺 大輔
Japan
5 stars
2026-09-18 03:49
Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
Brian Martinez
United States
5 stars
2026-09-18 03:05
In the absence of testing everything correct and very fast, within the term they give
Érica Lima
Brazil
5 stars
2026-09-18 03:02
Product of excellent quality
Laura Johnson
United States
5 stars
2026-09-18 02:58
super fast shipping, have not tested yet but everything looks good thank you!
Zé Roberto Almeida
Brazil
5 stars
2026-09-18 01:49
Excellent Product, delivered super fast and quality, great seller!