Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Signal Relays, Up to 2 Amps
/ TE Connectivity PRMAC-26X
PRMAC-26X
Active
Signal Relays, Up to 2 Amps
Description:
RELAY GEN PURPOSE DPDT 1A 26.5V
Manufacturer:
TE Connectivity
Datasheet:
PRMAC-26X Datasheet
History Price: $67.13
In Stock: 8480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PRMAC-26X Specification
Specification
Part No
PRMAC-26X
Category
Signal Relays, Up to 2 Amps
Manufacturer
TE Connectivity
Series
PRMA, CII
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
26.5VDC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
1:00:00
Switching Voltage
28VDC - Nom
Coil Current
17 mA
Coil Type
Non Latching
Features
-
Termination Style
PC Pin
Seal Rating
Sealed - Hermetically
Coil Insulation
-
Must Operate Voltage
14.2 VDC
Must Release Voltage
1.37 VDC
Operate Time
2 ms
Release Time
1.5 ms
Operating Temperature
-65℃ ~ 125℃
Contact Material
-
PRMAC-26X PDF Datasheet
PRMAC-26X Datasheet
Click and Download: PRMAC-26X Datasheet
PRMAC-26X Related Parts
PRMAC-12X
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 12V
PRMAC-18Y
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 18V
PRMAC-26XS
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 26.5V
PRMAC-26Y
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 26.5V
PRMAC-26YS
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 26.5V
PRMACD-5YW
TE Connectivity
RELAY GENERAL PURPOSE DPDT 1A 5V
PRMAP-26X
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 26.5V
PRMAP-5X
TE Connectivity
RELAY GENERAL PURPOSE DPDT 1A 5V
PRMAPD-26X
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 26.5V
PRMAPD-5X
TE Connectivity
RELAY GENERAL PURPOSE DPDT 1A 5V
PRMGACDD-26XW
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 26.5V
PRMGAP-26Y
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 26.5V
PRMAC-26X Compare Parts
PRMAC-26X vs PRMSCT-12Y
PRMAC-26X vs PRMSCDG-26X
PRMAC-26X vs PRMSCD-26X
PRMAC-26X vs PRMSC-26X
PRMAC-26X vs PRMSC-12X
PRMAC-26X vs PRMGSTE-5YW
PRMAC-26X vs PRMGST-5XW
PRMAC-26X vs PRMGSPD-26XW
PRMAC-26X vs PRMGSCD-6YW
PRMAC-26X vs PRMGSCD-5XW
PRMAC-26X vs PRMGSC-5XW
PRMAC-26X vs PRMGSC-18XW
PRMAC-26X vs PRMGSC-12XW
PRMAC-26X vs PRMGAT-26XW
PRMAC-26X vs PRMGAP-26YW
PRMAC-26X vs PRMGAP-26Y
PRMAC-26X vs PRMGACDD-26XW
PRMAC-26X vs PRMAPD-5X
PRMAC-26X vs PRMAPD-26X
PRMAC-26X vs PRMAP-5X
PRMAC-26X vs PRMAP-26X
PRMAC-26X vs PRMACD-5YW
PRMAC-26X vs PRMAC-26YS
PRMAC-26X vs PRMAC-26Y
PRMAC-26X vs PRMAC-26XS
PRMAC-26X vs PRMAC-18Y
Customer Reviews
4.95 out of 5.00 stars from 147 customer reviews from all over the world
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods