☰
PT371012
PT371012
Active
Description:  RELAY GEN PURPOSE 3PDT 10A 12V
Manufacturer:  TE Connectivity
Datasheet:   PT371012 Datasheet
History Price: $7.30432
In Stock: 1680
PT371012 Specification
Specification
Part No
PT371012
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
PT, SCHRACK
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
12VDC
Contact Form
3PDT (3 Form C)
Contact Rating (Current)
10:00:00
Switching Voltage
400VAC - Max
Coil Current
Non Latching
Coil Type
Mechanical Indicator, Test Button
Features
PC Pin
Termination Style
-
Seal Rating
-
Coil Insulation
9 VDC
Must Operate Voltage
1.2 VDC
Must Release Voltage
-40℃ ~ 70℃
Operating Temperature
Silver Nickel (AgNi)
Contact Material
General Purpose
Relay Type
62.5 mA
Operate Time
15 ms
PT371012 Related Parts
PT370006
PT370006
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 6V
PT370012
PT370012
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 12V
PT370024
PT370024
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 24V
PT370048
PT370048
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 48V
PT370110
PT370110
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 110V
PT370220
PT370220
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 220V
PT370512
PT370512
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 12V
PT370524
PT370524
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 24V
PT370548
PT370548
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 48V
PT370615
PT370615
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 115V
PT370730
PT370730
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 230V
PT370L24
PT370L24
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 24V
PT371012 Compare Parts
  • PT371012 vs PT3S7LC4
  • PT371012 vs PT3S7LB2
  • PT371012 vs PT380024
  • PT371012 vs PT371730
  • PT371012 vs PT371615
  • PT371012 vs PT371524
  • PT371012 vs PT371110
  • PT371012 vs PT371024
  • PT371012 vs PT370S15
  • PT371012 vs PT370R24
  • PT371012 vs PT370L24
  • PT371012 vs PT370730
  • PT371012 vs PT370615
  • PT371012 vs PT370548
  • PT371012 vs PT370524
  • PT371012 vs PT370512
  • PT371012 vs PT370220
  • PT371012 vs PT370110
  • PT371012 vs PT370048
  • PT371012 vs PT370024
  • PT371012 vs PT370012
  • PT371012 vs PT370006
  • PT371012 vs PT380615
  • PT371012 vs PT380524
  • PT371012 vs PT380220
  • PT371012 vs PT370T30
  • PT371012 vs PT370060
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!