☰
RM202012
RM202012
Obsolete
Description:  RELAY GEN PURPOSE DPDT 16A 12V
Manufacturer:  TE Connectivity
Datasheet:   RM202012 Datasheet
History Price: Obsolete
In Stock: 2320
RM202012 Specification
Specification
Part No
RM202012
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
RM, SCHRACK
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Coil Voltage
12VDC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
16 A
Switching Voltage
440VAC - Max
Coil Current
109 mA
Coil Type
Non Latching
Features
Mechanical Indicator
Termination Style
Plug In, Quick Connect - 0.187" (4.7mm)
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
9 VDC
Must Release Voltage
1.2 VDC
Operating Temperature
15 ms
Contact Material
10 ms
Relay Type
-45℃ ~ 70℃
Operate Time
Silver Cadmium Oxide (AgCdO)
RM202012 PDF Datasheet
RM202012 Related Parts
RM202024
RM202024
TE Connectivity
RELAY GEN PURPOSE DPDT 16A 24V
RM202110
RM202110
TE Connectivity
RELAY GEN PURPOSE DPDT 16A 110V
RM202506
RM202506
TE Connectivity
RELAY GEN PURPOSE DPDT 16A 6V
RM202524
RM202524
TE Connectivity
RELAY GEN PURPOSE DPDT 16A 24V
RM202615
RM202615
TE Connectivity
RELAY GEN PURPOSE DPDT 16A 115V
RM202730
RM202730
TE Connectivity
RELAY GEN PURPOSE DPDT 16A 230V
RM203012
RM203012
TE Connectivity
RELAY GEN PURPOSE DPDT 16A 12V
RM203110
RM203110
TE Connectivity
RELAY GEN PURPOSE DPDT 16A 110V
RM203524
RM203524
TE Connectivity
RELAY GEN PURPOSE DPDT 16A 24V
RM205012
RM205012
TE Connectivity
RELAY GEN PURPOSE DPDT 16A 12V
RM205024
RM205024
TE Connectivity
RELAY GEN PURPOSE DPDT 16A 24V
RM205524
RM205524
TE Connectivity
RELAY GEN PURPOSE DPDT 16A 24V
RM202012 Compare Parts
  • RM202012 vs RM232024
  • RM202012 vs RM209730
  • RM202012 vs RM207730
  • RM202012 vs RM207024
  • RM202012 vs RM205730
  • RM202012 vs RM205615
  • RM202012 vs RM205524
  • RM202012 vs RM205024
  • RM202012 vs RM205012
  • RM202012 vs RM203524
  • RM202012 vs RM203110
  • RM202012 vs RM203012
  • RM202012 vs RM202730
  • RM202012 vs RM202615
  • RM202012 vs RM202524
  • RM202012 vs RM202506
  • RM202012 vs RM202110
  • RM202012 vs RM202024
  • RM202012 vs RM232730
  • RM202012 vs RM232012
  • RM202012 vs RM207615
  • RM202012 vs RM207110
  • RM202012 vs RM207012
  • RM202012 vs RM203730
  • RM202012 vs RM203615
  • RM202012 vs RM2V-UDC24V
  • RM202012 vs RM2V-UDC100-110V
  • RM202012 vs RM2V-UAC24V
  • RM202012 vs RM2S-ULDC6V
  • RM202012 vs RM2S-ULDC48V
  • RM202012 vs RM2S-ULAC110-120V
  • RM202012 vs RM2S-UDC6V
  • RM202012 vs RM2S-UDC48V
  • RM202012 vs RM2S-UDC24V
  • RM202012 vs RM2S-UDC100-110V
  • RM202012 vs RM2S-UCAC110-120V
  • RM202012 vs RM2S-UAC24V
  • RM202012 vs RM2S-UAC12V
  • RM202012 vs RM2S-UAC110-120V
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much