☰
RM502012
RM502012
Obsolete
Description:  RELAY GEN PURPOSE DPST 16A 12V
Manufacturer:  TE Connectivity
Datasheet:   RM502012 Datasheet
History Price: Obsolete
In Stock: 46400
RM502012 Specification
Specification
Part No
RM502012
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
RM, SCHRACK
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Coil Voltage
12VDC
Contact Form
DPST-NO (2 Form A)
Contact Rating (Current)
16 A
Switching Voltage
440VAC - Max
Coil Current
140 mA
Coil Type
Non Latching
Features
-
Termination Style
Plug In, Quick Connect - 0.187" (4.7mm)
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
9 VDC
Must Release Voltage
1.2 VDC
Operating Temperature
20 ms
Contact Material
5 ms
Relay Type
-45℃ ~ 50℃
Operate Time
Silver Cadmium Oxide (AgCdO)
RM502012 Related Parts
RM502024
RM502024
TE Connectivity
RELAY GEN PURPOSE DPST 16A 24V
RM505024
RM505024
TE Connectivity
RELAY GEN PURPOSE DPST 16A 24V
RM505615
RM505615
TE Connectivity
RELAY GEN PURPOSE DPST 16A 115V
RM505730
RM505730
TE Connectivity
RELAY GEN PURPOSE DPST 16A 230V
RM507024
RM507024
TE Connectivity
RELAY GEN PURPOSE DPST 16A 24V
RM507048
RM507048
TE Connectivity
RELAY GEN PURPOSE DPST 16A 48V
RM535024
RM535024
TE Connectivity
RELAY GEN PURPOSE DPST 16A 24V
RM503024
RM503024
TE Connectivity
RELAY GEN PURPOSE DPST 16A 24V
RM507012
RM507012
TE Connectivity
RELAY GEN PURPOSE DPST 16A 12V
RM507110
RM507110
TE Connectivity
RELAY GEN PURPOSE DPST 16A 110V
RM508LB2
RM508LB2
TE Connectivity
RELAY GEN PURPOSE DPST 16A 12V
RM50-3011-85-1024
RM50-3011-85-1024
Altech Corporation
RELAY GEN PURPOSE SPDT 5A 24V
RM502012 Compare Parts
  • RM502012 vs RM507048
  • RM502012 vs RM507024
  • RM502012 vs RM505730
  • RM502012 vs RM505615
  • RM502012 vs RM505024
  • RM502012 vs RM502024
  • RM502012 vs RM508LB2
  • RM502012 vs RM507110
  • RM502012 vs RM507012
  • RM502012 vs RM503024
  • RM502012 vs RM50-3011-85-1024
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund