☰
RM632012
RM632012
Active
Description:  RELAY GEN PURPOSE 3PST 10A 12V
Manufacturer:  TE Connectivity
Datasheet:   RM632012 Datasheet
History Price: Active
In Stock: 5840
RM632012 Specification
Specification
Part No
RM632012
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
RM, SCHRACK
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Coil Voltage
12VDC
Contact Form
3PST-NO (3 Form A)
Contact Rating (Current)
10:00:00
Switching Voltage
400VAC - Max
Coil Current
140 mA
Coil Type
Non Latching
Features
Test Button
Termination Style
Plug In, Quick Connect - 0.187" (4.7mm)
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
9 VDC
Must Release Voltage
1.2 VDC
Operating Temperature
20 ms
Contact Material
5 ms
Relay Type
-45℃ ~ 60℃
Operate Time
Silver Cadmium Oxide (AgCdO)
RM632012 Related Parts
RM602012
RM602012
TE Connectivity
RELAY GEN PURPOSE 3PST 10A 12V
RM602024
RM602024
TE Connectivity
RELAY GEN PURPOSE 3PST 10A 24V
RM602048
RM602048
TE Connectivity
RELAY GEN PURPOSE 3PST 10A 48V
RM602110
RM602110
TE Connectivity
RELAY GEN PURPOSE 3PST 10A 110V
RM607012
RM607012
TE Connectivity
RELAY GEN PURPOSE 3PST 10A 12V
RM607024
RM607024
TE Connectivity
RELAY GEN PURPOSE 3PST 10A 24V
RM632024
RM632024
TE Connectivity
RELAY GEN PURPOSE 3PST 10A 24V
RM602221
RM602221
TE Connectivity
RM602221
RM605730
RM605730
TE Connectivity
RM605730
RM607524
RM607524
TE Connectivity
RELAY GEN PURPOSE 3PST 10A 24V
RM607730
RM607730
TE Connectivity
RELAY GEN PURPOSE 3PST 10A 230V
RM637024
RM637024
TE Connectivity
RELAY GEN PURPOSE 3PST 10A 24V
RM632012 Compare Parts
  • RM632012 vs RM607024
  • RM632012 vs RM607012
  • RM632012 vs RM602110
  • RM632012 vs RM602048
  • RM632012 vs RM602024
  • RM632012 vs RM602012
  • RM632012 vs RM637024
  • RM632012 vs RM607730
  • RM632012 vs RM607524
  • RM632012 vs RM605730
  • RM632012 vs RM602221
  • RM632012 vs RM699BV-3211-85-1024
  • RM632012 vs RM699BV-3011-85-1060
  • RM632012 vs RM699BV-3011-85-1048
  • RM632012 vs RM699BV-3011-85-1024
  • RM632012 vs RM699BV-3011-85-1012
  • RM632012 vs RM699BV-3011-85-1005
  • RM632012 vs RM699BH-3011-85-1012
  • RM632012 vs RM699BH-3011-85-1005
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend