RMC05048
RMC05048
Obsolete
Description:  RELAY GEN PURPOSE SPDT 30A 48V
Manufacturer:  TE Connectivity
Datasheet:   RMC05048 Datasheet
History Price: Obsolete
In Stock: 34800
RMC05048 Specification
Specification
Part No
RMC05048
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
RMC/D, SCHRACK
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
48VDC
Contact Form
SPDT (DB/DM) (1 Form Z)
Contact Rating (Current)
30 A
Switching Voltage
440VAC - Max
Coil Current
25 mA
Coil Type
Non Latching
Features
-
Termination Style
Quick Connect - 0.250" (6.3mm)
Seal Rating
-
Coil Insulation
Class B
Must Operate Voltage
36 VDC
Must Release Voltage
4.8 VDC
Operating Temperature
20 ms
Contact Material
20 ms
Relay Type
-45℃ ~ 60℃
Operate Time
Silver Cadmium Oxide (AgCdO)
RMC05048 Related Parts
RMC05012
RMC05012
TE Connectivity
RELAY GEN PURPOSE SPDT 30A 12V
RMC05024
RMC05024
TE Connectivity
RELAY GEN PURPOSE SPDT 30A 24V
RMC05060
RMC05060
TE Connectivity
RELAY GEN PURPOSE SPDT 30A 60V
RMC05221
RMC05221
TE Connectivity
RELAY GEN PURPOSE SPDT 30A 220V
RMC05524
RMC05524
TE Connectivity
RELAY GEN PURPOSE SPDT 30A 24V
RMC05615
RMC05615
TE Connectivity
RELAY GEN PURPOSE SPDT 30A 115V
RMC05730
RMC05730
TE Connectivity
RELAY GEN PURPOSE SPDT 30A 230V
RMC05048 Compare Parts
  • RMC05048 vs RMC05615
  • RMC05048 vs RMC05524
  • RMC05048 vs RMC05221
  • RMC05048 vs RMC05060
  • RMC05048 vs RMC05024
  • RMC05048 vs RMC05012
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad