☰
RT114012F
RT114012F
Discontinued
Description:  RELAY GEN PURPOSE SPDT 12A 12V
Manufacturer:  TE Connectivity
Datasheet:   RT114012F Datasheet
History Price: Discontinued
In Stock: 41120
RT114012F Specification
Specification
Part No
RT114012F
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
RT1
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
12VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
0:00:00
Switching Voltage
400VAC - Max
Coil Current
-
Coil Type
33.3 mA
Features
Non Latching
Termination Style
-
Seal Rating
PC Pin
Coil Insulation
Sealed - Flux Protection
Must Operate Voltage
Class F
Must Release Voltage
8.4 VDC
Operating Temperature
1.2 VDC
Contact Material
8 ms
Relay Type
6 ms
Operate Time
-40℃ ~ 85℃
RT114012F Related Parts
RT114005
RT114005
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 5V
RT114006
RT114006
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 6V
RT114012
RT114012
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 12V
RT114018
RT114018
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 18V
RT114024
RT114024
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 24V
RT114024F
RT114024F
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 24V
RT114110
RT114110
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 110V
RT114524
RT114524
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 24V
RT114615
RT114615
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 115V
RT114730
RT114730
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 230V
RT134012
RT134012
TE Connectivity
RELAY GEN PURPOSE SPST 12A 12V
RT134024
RT134024
TE Connectivity
RELAY GEN PURPOSE SPST 12A 24V
RT114012F Compare Parts
  • RT114012F vs RT174024
  • RT114012F vs RT174012
  • RT114012F vs RT174005
  • RT114012F vs RT134024F
  • RT114012F vs RT134024
  • RT114012F vs RT134012
  • RT114012F vs RT114730
  • RT114012F vs RT114615
  • RT114012F vs RT114524
  • RT114012F vs RT114110
  • RT114012F vs RT114024F
  • RT114012F vs RT114024
  • RT114012F vs RT114018
  • RT114012F vs RT114012
  • RT114012F vs RT114006
  • RT114012F vs RT114005
  • RT114012F vs RT184024
  • RT114012F vs RT184005
  • RT114012F vs RT174006
  • RT114012F vs RT134730
  • RT114012F vs RT134615
  • RT114012F vs RT134524
  • RT114012F vs RT134110
  • RT114012F vs RT134048
  • RT114012F vs RT134012F
  • RT114012F vs RT134006
  • RT114012F vs RT134005
  • RT114012F vs RT114060
  • RT114012F vs RT114048
  • RT114012F vs RT114009
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend