☰
RT28516
RT28516
Active
Description:  CLIP RETAINING METAL PCB
Manufacturer:  TE Connectivity
Datasheet:   RT28516 Datasheet
History Price: $0.65
In Stock: 40720
RT28516 Specification
Specification
Part No
RT28516
Category
Relay Accessories
Manufacturer
TE Connectivity
Series
SCHRACK
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Clip, Hold Down
For Use With/Related Products
RP78 Sockets, SCHRACK
RT28516 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 175 customer reviews from all over the world
Quentin Roussel
France
5 stars
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
5 stars
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
5 stars
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
5 stars
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
5 stars
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
5 stars
2026-09-20 21:23
Very good stuff, works fine. Satisfied