Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Power Relays, Over 2 Amps
/ TE Connectivity RT33L048
RT33L048
Active
Power Relays, Over 2 Amps
Description:
RELAY GEN PURPOSE SPST 16A 48V
Manufacturer:
TE Connectivity
Datasheet:
RT33L048 Datasheet
History Price: $7.3
In Stock: 33840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
RT33L048 Specification
Specification
Part No
RT33L048
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
RT1, Inrush, SCHRACK
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
48VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
16 A
Switching Voltage
400VAC - Max
Coil Current
8.7 mA
Coil Type
Non Latching
Features
-
Termination Style
PC Pin
Seal Rating
Sealed - Flux Protection
Coil Insulation
Class F
Must Operate Voltage
33.6 VDC
Must Release Voltage
4.8 VDC
Operating Temperature
9 ms
Contact Material
6 ms
Relay Type
-40℃ ~ 85℃
Operate Time
Silver Tin Oxide (AgSnO)
RT33L048 PDF Datasheet
RT33L048 Datasheet
Click and Download: RT33L048 Datasheet
RT33L048 Related Parts
RT314005
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 5V
RT314005F
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 5V
RT314006
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 6V
RT314012
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 12V
RT314012F
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 12V
RT314018
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 18V
RT314024
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 24V
RT314024F
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 24V
RT314048
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 48V
RT314110
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 110V
RT314524
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 24V
RT314615
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 115V
RT33L048 Compare Parts
RT33L048 vs RT3SN-12V
RT33L048 vs RT3S4S15
RT33L048 vs RT3S4R24
RT33L048 vs RT3S4LC4
RT33L048 vs RT3S-24V
RT33L048 vs RT33LA12
RT33L048 vs RT33L024
RT33L048 vs RT33L012
RT33L048 vs RT33K048
RT33L048 vs RT33K024
RT33L048 vs RT33K012
RT33L048 vs RT334048
RT33L048 vs RT334024F
RT33L048 vs RT334024
RT33L048 vs RT334018
RT33L048 vs RT334012F
RT33L048 vs RT334012
RT33L048 vs RT334005
RT33L048 vs RT31L024
RT33L048 vs RT315024
RT33L048 vs RT314F24
RT33L048 vs RT314F12
RT33L048 vs RT314F06
RT33L048 vs RT314F05
RT33L048 vs RT314A24
RT33L048 vs RT314A12
RT33L048 vs RT314A06
RT33L048 vs RT314A05
RT33L048 vs RT314730
RT33L048 vs RT314615
RT33L048 vs RT314524
RT33L048 vs RT314110
RT33L048 vs RT314048
RT33L048 vs RT314024F
RT33L048 vs RT314024
RT33L048 vs RT314018
RT33L048 vs RT314012F
RT33L048 vs RT314012
RT33L048 vs RT314006
RT33L048 vs RT314005F
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!