☰
RT424730
RT424730
Active
Description:  RELAY GEN PURPOSE DPDT 8A 230V
Manufacturer:  TE Connectivity
Datasheet:   RT424730 Datasheet
History Price: $9.19
In Stock: 25600
RT424730 Specification
Specification
Part No
RT424730
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
RT2, SCHRACK
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
230VAC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
8:00:00
Switching Voltage
400VAC - Max
Coil Current
-
Coil Type
Non Latching
Features
-
Termination Style
PC Pin
Seal Rating
Sealed - Flux Protection
Coil Insulation
Class F
Must Operate Voltage
172.5 VAC
Must Release Voltage
34.5 VAC
Operating Temperature
-
Contact Material
-
Relay Type
-40℃ ~ 70℃
Operate Time
Silver Nickel (AgNi)
RT424730 Related Parts
RT424005
RT424005
TE Connectivity
RELAY GEN PURPOSE DPDT 8A 5V
RT424005F
RT424005F
TE Connectivity
RELAY GEN PURPOSE DPDT 8A 5V
RT424006
RT424006
TE Connectivity
RELAY GEN PURPOSE DPDT 8A 6V
RT424009
RT424009
TE Connectivity
RELAY GEN PURPOSE DPDT 8A 9V
RT424012
RT424012
TE Connectivity
RELAY GEN PURPOSE DPDT 8A 12V
RT424012F
RT424012F
TE Connectivity
RELAY GEN PURPOSE DPDT 8A 12V
RT424018
RT424018
TE Connectivity
RELAY GEN PURPOSE DPDT 8A 18V
RT424024
RT424024
TE Connectivity
RELAY GEN PURPOSE DPDT 8A 24V
RT424024F
RT424024F
TE Connectivity
RELAY GEN PURPOSE DPDT 8A 24V
RT424048
RT424048
TE Connectivity
RELAY GEN PURPOSE DPDT 8A 48V
RT424110
RT424110
TE Connectivity
RELAY GEN PURPOSE DPDT 8A 110V
RT424524
RT424524
TE Connectivity
RELAY GEN PURPOSE DPDT 8A 24V
RT424730 Compare Parts
  • RT424730 vs RT4S4S15
  • RT424730 vs RT4S4R24
  • RT424730 vs RT4S4LC4
  • RT424730 vs RT444615
  • RT424730 vs RT444524
  • RT424730 vs RT444048
  • RT424730 vs RT444024F
  • RT424730 vs RT444024
  • RT424730 vs RT444012F
  • RT424730 vs RT444012
  • RT424730 vs RT444005
  • RT424730 vs RT425024
  • RT424730 vs RT425012
  • RT424730 vs RT425005
  • RT424730 vs RT424F24
  • RT424730 vs RT424F12
  • RT424730 vs RT424F06
  • RT424730 vs RT424F05
  • RT424730 vs RT424A24
  • RT424730 vs RT424A12
  • RT424730 vs RT424A06
  • RT424730 vs RT424A05
  • RT424730 vs RT424615
  • RT424730 vs RT424524
  • RT424730 vs RT424110
  • RT424730 vs RT424048
  • RT424730 vs RT424024F
  • RT424730 vs RT424024
  • RT424730 vs RT424018
  • RT424730 vs RT424012F
  • RT424730 vs RT424012
  • RT424730 vs RT424009
  • RT424730 vs RT424006
  • RT424730 vs RT424005F
  • RT424730 vs RT424005
  • RT424730 vs RT444730
  • RT424730 vs RT444006
  • RT424730 vs RT424024IN
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!