Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Power Relays, Over 2 Amps
/ TE Connectivity RT444048
RT444048
Active
Power Relays, Over 2 Amps
Description:
RELAY GEN PURPOSE DPST 8A 48V
Manufacturer:
TE Connectivity
Datasheet:
RT444048 Datasheet
History Price: $3.49964
In Stock: 1760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
RT444048 Specification
Specification
Part No
RT444048
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
RT2, SCHRACK
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
48VDC
Contact Form
DPST-NO (2 Form A)
Contact Rating (Current)
8:00:00
Switching Voltage
400VAC - Max
Coil Current
8.7 mA
Coil Type
Non Latching
Features
-
Termination Style
PC Pin
Seal Rating
Sealed - Flux Protection
Coil Insulation
Class F
Must Operate Voltage
33.6 VDC
Must Release Voltage
4.8 VDC
Operating Temperature
8 ms
Contact Material
6 ms
Relay Type
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
RT444048 Related Parts
RT424005
TE Connectivity
RELAY GEN PURPOSE DPDT 8A 5V
RT424005F
TE Connectivity
RELAY GEN PURPOSE DPDT 8A 5V
RT424006
TE Connectivity
RELAY GEN PURPOSE DPDT 8A 6V
RT424009
TE Connectivity
RELAY GEN PURPOSE DPDT 8A 9V
RT424012
TE Connectivity
RELAY GEN PURPOSE DPDT 8A 12V
RT424012F
TE Connectivity
RELAY GEN PURPOSE DPDT 8A 12V
RT424018
TE Connectivity
RELAY GEN PURPOSE DPDT 8A 18V
RT424024
TE Connectivity
RELAY GEN PURPOSE DPDT 8A 24V
RT424024F
TE Connectivity
RELAY GEN PURPOSE DPDT 8A 24V
RT424048
TE Connectivity
RELAY GEN PURPOSE DPDT 8A 48V
RT424110
TE Connectivity
RELAY GEN PURPOSE DPDT 8A 110V
RT424524
TE Connectivity
RELAY GEN PURPOSE DPDT 8A 24V
RT444048 Compare Parts
RT444048 vs RT4S4S15
RT444048 vs RT4S4R24
RT444048 vs RT4S4LC4
RT444048 vs RT444615
RT444048 vs RT444524
RT444048 vs RT444024F
RT444048 vs RT444024
RT444048 vs RT444012F
RT444048 vs RT444012
RT444048 vs RT444005
RT444048 vs RT425024
RT444048 vs RT425012
RT444048 vs RT425005
RT444048 vs RT424F24
RT444048 vs RT424F12
RT444048 vs RT424F06
RT444048 vs RT424F05
RT444048 vs RT424A24
RT444048 vs RT424A12
RT444048 vs RT424A06
RT444048 vs RT424A05
RT444048 vs RT424730
RT444048 vs RT424615
RT444048 vs RT424524
RT444048 vs RT424110
RT444048 vs RT424048
RT444048 vs RT424024F
RT444048 vs RT424024
RT444048 vs RT424018
RT444048 vs RT424012F
RT444048 vs RT424012
RT444048 vs RT424009
RT444048 vs RT424006
RT444048 vs RT424005F
RT444048 vs RT424005
RT444048 vs RT444730
RT444048 vs RT444006
RT444048 vs RT424024IN
Customer Reviews
4.95 out of 5.00 stars from 163 customer reviews from all over the world
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!