☰
RTB14005
RTB14005
Active
Description:  RELAY GEN PURPOSE SPDT 12A 5V
Manufacturer:  TE Connectivity
Datasheet:   RTB14005 Datasheet
History Price: $4.92
In Stock: 26280
RTB14005 Specification
Specification
Part No
RTB14005
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
RT1, SCHRACK
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
5VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
0:00:00
Switching Voltage
400VAC - Max
Coil Current
80.6 mA
Coil Type
Non Latching
Features
-
Termination Style
PC Pin
Seal Rating
Sealed - Fully
Coil Insulation
Class F
Must Operate Voltage
3.5 VDC
Must Release Voltage
0.5 VDC
Operating Temperature
8 ms
Contact Material
6 ms
Relay Type
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
RTB14005 PDF Datasheet
RTB14005 Related Parts
RTB14005F
RTB14005F
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 5V
RTB14006
RTB14006
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 6V
RTB14006F
RTB14006F
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 6V
RTB14012
RTB14012
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 12V
RTB14012F
RTB14012F
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 12V
RTB14024
RTB14024
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 24V
RTB14024F
RTB14024F
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 24V
RTB14524
RTB14524
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 24V
RTB14615
RTB14615
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 115V
RTB14730
RTB14730
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 230V
RTB34012
RTB34012
TE Connectivity
RELAY GEN PURPOSE SPST 12A 12V
RTB34012F
RTB34012F
TE Connectivity
RELAY GEN PURPOSE SPST 12A 12V
RTB14005 Compare Parts
  • RTB14005 vs RTB74012
  • RTB14005 vs RTB74005
  • RTB14005 vs RTB34024F
  • RTB14005 vs RTB34024
  • RTB14005 vs RTB34012F
  • RTB14005 vs RTB34012
  • RTB14005 vs RTB14730
  • RTB14005 vs RTB14615
  • RTB14005 vs RTB14524
  • RTB14005 vs RTB14024F
  • RTB14005 vs RTB14024
  • RTB14005 vs RTB14012F
  • RTB14005 vs RTB14012
  • RTB14005 vs RTB14006F
  • RTB14005 vs RTB14006
  • RTB14005 vs RTB14005F
  • RTB14005 vs RTB34730
  • RTB14005 vs RTB34018
  • RTB14005 vs RTB34005F
  • RTB14005 vs RTB34005
  • RTB14005 vs RTB14048F
  • RTB14005 vs RTB14048
  • RTB14005 vs RTB14018
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks