RTD14005
RTD14005
Active
Description:  RELAY GEN PURPOSE SPDT 16A 5V
Manufacturer:  TE Connectivity
Datasheet:   RTD14005 Datasheet
History Price: $4.73
In Stock: 18400
RTD14005 Specification
Specification
Part No
RTD14005
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
RT1, SCHRACK
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
5VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
16 A
Switching Voltage
400VAC - Max
Coil Current
80.6 mA
Coil Type
Non Latching
Features
-
Termination Style
PC Pin
Seal Rating
Sealed - Fully
Coil Insulation
Class F
Must Operate Voltage
3.5 VDC
Must Release Voltage
0.5 VDC
Operating Temperature
8 ms
Contact Material
6 ms
Relay Type
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
RTD14005 Related Parts
RTD14005F
RTD14005F
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 5V
RTD14-012
RTD14-012
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 12V
RTD14012F
RTD14012F
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 12V
RTD14018
RTD14018
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 18V
RTD14-024
RTD14-024
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 24V
RTD14024F
RTD14024F
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 24V
RTD14048
RTD14048
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 48V
RTD14615
RTD14615
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 115V
RTD14730
RTD14730
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 230V
RTD34005
RTD34005
TE Connectivity
RELAY GEN PURPOSE SPST 16A 5V
RTD34005F
RTD34005F
TE Connectivity
RELAY GEN PURPOSE SPST 16A 5V
RTD34012
RTD34012
TE Connectivity
RELAY GEN PURPOSE SPST 16A 12V
RTD14005 Compare Parts
  • RTD14005 vs RTD34024
  • RTD14005 vs RTD34012F
  • RTD14005 vs RTD34012
  • RTD14005 vs RTD34005F
  • RTD14005 vs RTD34005
  • RTD14005 vs RTD14730
  • RTD14005 vs RTD14615
  • RTD14005 vs RTD14048
  • RTD14005 vs RTD14024F
  • RTD14005 vs RTD14-024
  • RTD14005 vs RTD14018
  • RTD14005 vs RTD14012F
  • RTD14005 vs RTD14-012
  • RTD14005 vs RTD14005F
  • RTD14005 vs RTD34730
  • RTD14005 vs RTD34615
  • RTD14005 vs RTD34048
  • RTD14005 vs RTD14524
  • RTD14005 vs RTD14006
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.