RTX3-1AT-C012
RTX3-1AT-C012
Active
Description:  RELAY GEN PURPOSE SPST 16A 12V
Manufacturer:  TE Connectivity
History Price: $21.27
In Stock: 17200
RTX3-1AT-C012 Specification
Specification
Part No
RTX3-1AT-C012
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
RTX, SCHRACK
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
12VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
16 A
Switching Voltage
250VAC - Nom
Coil Current
79 mA
Coil Type
Latching, Dual Coil
Features
-
Termination Style
PC Pin
Seal Rating
-
Coil Insulation
Class F
Must Operate Voltage
9 VDC
Must Release Voltage
-
Operating Temperature
-
Contact Material
-
Relay Type
-40℃ ~ 70℃
Operate Time
Silver Tin Oxide (AgSnO), Tungsten (W)
RTX3-1AT-C012 PDF Datasheet
RTX3-1AT-C012 Related Parts
RTX3-1AT-B003
RTX3-1AT-B003
TE Connectivity
RELAY GEN PURPOSE SPST 16A 3V
RTX3-1AT-B005
RTX3-1AT-B005
TE Connectivity
RELAY GEN PURPOSE SPST 16A 5V
RTX3-1AT-B006
RTX3-1AT-B006
TE Connectivity
RELAY GEN PURPOSE SPST 16A 6V
RTX3-1AT-B009
RTX3-1AT-B009
TE Connectivity
RELAY GEN PURPOSE SPST 16A 9V
RTX3-1AT-B012
RTX3-1AT-B012
TE Connectivity
RELAY GEN PURPOSE SPST 16A 12V
RTX3-1AT-B024
RTX3-1AT-B024
TE Connectivity
RELAY GEN PURPOSE SPST 16A 24V
RTX3-1AT-B048
RTX3-1AT-B048
TE Connectivity
RELAY GEN PURPOSE SPST 16A 48V
RTX3-1AT-C024
RTX3-1AT-C024
TE Connectivity
RELAY GEN PURPOSE SPST 16A 24V
RTX3-1AT-C012 Compare Parts
  • RTX3-1AT-C012 vs RTX3-1AT-B048
  • RTX3-1AT-C012 vs RTX3-1AT-B024
  • RTX3-1AT-C012 vs RTX3-1AT-B012
  • RTX3-1AT-C012 vs RTX3-1AT-B009
  • RTX3-1AT-C012 vs RTX3-1AT-B006
  • RTX3-1AT-C012 vs RTX3-1AT-B005
  • RTX3-1AT-C012 vs RTX3-1AT-B003
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery