Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Power Relays, Over 2 Amps
/ TE Connectivity RY211005
RY211005
Active
Power Relays, Over 2 Amps
Description:
RELAY GEN PURPOSE SPDT 8A 5V
Manufacturer:
TE Connectivity
Datasheet:
RY211005 Datasheet
History Price: $3.73
In Stock: 14980
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
RY211005 Specification
Specification
Part No
RY211005
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
RY, SCHRACK
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
5VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
8:00:00
Switching Voltage
400VAC - Max
Coil Current
-
Coil Type
44.6 mA
Features
Non Latching
Termination Style
-
Seal Rating
PC Pin
Coil Insulation
Sealed - Flux Protection
Must Operate Voltage
-
Must Release Voltage
3.5 VDC
Operating Temperature
0.5 VDC
Contact Material
9 ms
Relay Type
5 ms
Operate Time
-40℃ ~ 70℃
RY211005 PDF Datasheet
RY211005 Datasheet
Click and Download: RY211005 Datasheet
RY211005 Related Parts
RY210005
TE Connectivity
RELAY GEN PURPOSE SPDT 8A 5V
RY210006
TE Connectivity
RELAY GEN PURPOSE SPDT 8A 6V
RY210012
TE Connectivity
RELAY GEN PURPOSE SPDT 8A 12V
RY210018
TE Connectivity
RELAY GEN PURPOSE SPDT 8A 18V
RY210024
TE Connectivity
RELAY GEN PURPOSE SPDT 8A 24V
RY210048
TE Connectivity
RELAY GEN PURPOSE SPDT 8A 48V
RY211006
TE Connectivity
RELAY GEN PURPOSE SPDT 8A 6V
RY211012
TE Connectivity
RELAY GEN PURPOSE SPDT 8A 12V
RY211012R
TE Connectivity
RELAY GEN PURPOSE SPDT 8A 12V
RY211024
TE Connectivity
RELAY GEN PURPOSE SPDT 8A 24V
RY211024R
TE Connectivity
RELAY GEN PURPOSE SPDT 8A 24V
RY211048
TE Connectivity
RELAY GEN PURPOSE SPDT 8A 48V
RY211005 Compare Parts
RY211005 vs RY213012
RY211005 vs RY212024
RY211005 vs RY212012
RY211005 vs RY212005
RY211005 vs RY211048
RY211005 vs RY211024R
RY211005 vs RY211024
RY211005 vs RY211012R
RY211005 vs RY211012
RY211005 vs RY211006
RY211005 vs RY210048
RY211005 vs RY210024
RY211005 vs RY210018
RY211005 vs RY210012
RY211005 vs RY210006
RY211005 vs RY210005
RY211005 vs RY231048G
RY211005 vs RY231048
RY211005 vs RY213048
RY211005 vs RY213005
RY211005 vs RY212048
RY211005 vs RY212006
RY211005 vs RY211032
RY211005 vs RY211015
RY211005 vs RY2S-ULDC24V
RY211005 vs RY2S-ULAC24V
RY211005 vs RY2S-ULAC120V
RY211005 vs RY2S-UDC24V
RY211005 vs RY2S-UDC12V
RY211005 vs RY2S-UAC24V
RY211005 vs RY2S-UAC120V
RY211005 vs RY2KS-UDC24V
RY211005 vs RY2KS-UAC120V
RY211005 vs RY2V-ULDC6V
RY211005 vs RY2V-ULDC48V
RY211005 vs RY2V-ULDC24V
RY211005 vs RY2V-ULDC12V
RY211005 vs RY2V-ULCDC6V
RY211005 vs RY2V-ULCDC48V
RY211005 vs RY2V-ULCDC24V
Customer Reviews
4.95 out of 5.00 stars from 143 customer reviews from all over the world
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.