☰
SA136A
SA136A
Active
Description:  SA136A=CONTACTOR 3PST N.O. 75
Manufacturer:  TE Connectivity
Datasheet:   SA136A Datasheet
History Price: $25409.95
In Stock: 27360
SA136A Specification
Specification
Part No
SA136A
Category
Contactors (Electromechanical)
Manufacturer
TE Connectivity
Series
-
Packaging
Bulk,Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
28VDC
Contact Form
3PST-NO (3 Form A)
Switching Voltage
75 A
Features
440VAC - Max
Termination Style
Auxiliary Contacts, Sealed - Fully
Operating Temperature
Stud
Must Operate Voltage
0℃ ~ 65℃
Must Release Voltage
18 VDC
Contact Rating (Current)
1 VDC
SA136A Related Parts
SA106E
SA106E
TE Connectivity
SA106E=CONTACTOR, 3PDT-SS, 30A
SA120B
SA120B
TE Connectivity
SA120B=CONTACTOR, 3PDT-SS, 60A
SA136F
SA136F
TE Connectivity
SA136F=CONTACTOR 3PST NO 240A
SA139
SA139
TE Connectivity
SA139=CIRCUIT BREAKER 225 AMP
SA145
SA145
TE Connectivity
Contactors - Electromechanical S
SA161
SA161
TE Connectivity
SA161=RELAY
SA136A Compare Parts
  • SA136A vs SA145
  • SA136A vs SA139
  • SA136A vs SA136F
  • SA136A vs SA120B
  • SA136A vs SA106E
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.