☰
SR-7607
SR-7607
Active
Description:  RELAY GENERAL PURPOSE 2A
Manufacturer:  TE Connectivity
Datasheet:   SR-7607 Datasheet
History Price: $1222.927
In Stock: 29540
SR-7607 Specification
Specification
Part No
SR-7607
Category
Signal Relays, Up to 2 Amps
Manufacturer
TE Connectivity
Series
SR, CII
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
-
Coil Voltage
-
Contact Form
-
Contact Rating (Current)
2:00:00
Switching Voltage
-
Coil Current
-
Coil Type
-
Features
-
Termination Style
-
Seal Rating
Sealed - Hermetically
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
-
Operate Time
5 ms
Release Time
5 ms
Operating Temperature
-65℃ ~ 125℃
Contact Material
Silver (Ag), Gold (Au)
SR-7607 Related Parts
SR-7608
SR-7608
TE Connectivity
RELAY GEN PURPOSE 4PDT 2A 26.5V
SR-7601
SR-7601
TE Connectivity
RELAY GEN PURPOSE 4PDT 2A 26.5V
SR-7602
SR-7602
TE Connectivity
RELAY GEN PURPOSE 4PDT 2A 26.5V
SR-7606
SR-7606
TE Connectivity
RELAY GENERAL PURPOSE 4PDT 2A 6V
SR-7610
SR-7610
TE Connectivity
RELAY GENERAL PURPOSE 2A
SR-7622
SR-7622
TE Connectivity
RELAY GENERAL PURPOSE 2A
SR-7607 Compare Parts
  • SR-7607 vs SR-7622
  • SR-7607 vs SR-7610
  • SR-7607 vs SR-7606
  • SR-7607 vs SR-7602
  • SR-7607 vs SR-7601
  • Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay