Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ TE Connectivity SSR3S-480D40R
SSR3S-480D40R
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 40A 48-480V
Manufacturer:
TE Connectivity
Datasheet:
SSR3S-480D40R Datasheet
History Price: $214.75
In Stock: 13200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SSR3S-480D40R Specification
Specification
Part No
SSR3S-480D40R
Category
Solid State Relays
Manufacturer
TE Connectivity
Series
SSR3
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC
Voltage - Input
4 ~ 32VDC
Voltage - Load
48 V ~ 480 V
Load Current
40 A
Termination Style
Screw Terminal
Package / Case
Module
Supplier Device Package
-
SSR3S-480D40R PDF Datasheet
SSR3S-480D40R Datasheet
Click and Download: SSR3S-480D40R Datasheet
SSR3S-480D40R Related Parts
SSR220DIN-DC22
Schneider Electric
SOLID STATE RELAY
SSR-240A25
TE Connectivity
SSR RELAY SPST-NO 25A 24-280V
SSR-240A50
TE Connectivity
SSR RELAY SPST-NO 50A 24-280V
SSR-240D125
TE Connectivity
SSR RELAY SPST-NO 125A 24-280V
SSR-240D25
TE Connectivity
SSR RELAY SPST-NO 25A 24-280V
SSR-240D25R
TE Connectivity
SSR RELAY SPST-NO 25A 24-280V
SSR-240D50
TE Connectivity
SSR RELAY SPST-NO 50A 24-280V
SSR3S-480A40
TE Connectivity
SSR RELAY SPST-NO 40A 48-480V
SSR3S-480A50
TE Connectivity
SSR RELAY SPST-NO 50A 48-480V
SSR3S-480A75
TE Connectivity
SSR RELAY SPST-NO 75A 48-480V
SSR3S-480D40
TE Connectivity
SSR RELAY SPST-NO 40A 48-480V
SSR3S-480D50
TE Connectivity
SSR RELAY SPST-NO 50A 48-480V
SSR3S-480D40R Compare Parts
SSR3S-480D40R vs SSRT-240D10
SSR3S-480D40R vs SSRT-240A25
SSR3S-480D40R vs SSRT-240A10
SSR3S-480D40R vs SSRQ-240D20
SSR3S-480D40R vs SSRMP-480D25R
SSR3S-480D40R vs SSRMP-480D16R
SSR3S-480D40R vs SSRMP-480D16
SSR3S-480D40R vs SSRMP-480D10R
SSR3S-480D40R vs SSRMP-480D10
SSR3S-480D40R vs SSRMP-240D25R
SSR3S-480D40R vs SSRMP-240D16R
SSR3S-480D40R vs SSRMP-240D16
SSR3S-480D40R vs SSRMP-240D10
SSR3S-480D40R vs SSRM-600D65
SSR3S-480D40R vs SSRM-600D55
SSR3S-480D40R vs SSRM-600D45
SSR3S-480D40R vs SSRM-600A65
SSR3S-480D40R vs SSRM-600A55
SSR3S-480D40R vs SSRM-600A45
SSR3S-480D40R vs SSRK-600D30
SSR3S-480D40R vs SSRK-600D20
SSR3S-480D40R vs SSRK-600D10
SSR3S-480D40R vs SSRK-600A30
SSR3S-480D40R vs SSRK-600A20
SSR3S-480D40R vs SSRK-600A10
SSR3S-480D40R vs SSRK-240D30
SSR3S-480D40R vs SSRK-240D20
SSR3S-480D40R vs SSRK-240A30
SSR3S-480D40R vs SSRF-480D25R
SSR3S-480D40R vs SSRF-480D25
SSR3S-480D40R vs SSRF-240D25R
SSR3S-480D40R vs SSRF-240D25
SSR3S-480D40R vs SSRDC-200D40
SSR3S-480D40R vs SSRDC-200D25
SSR3S-480D40R vs SSRDC-200D12
SSR3S-480D40R vs SSRD-240DE40
SSR3S-480D40R vs SSRD-240D40R
SSR3S-480D40R vs SSRD-240D40
SSR3S-480D40R vs SSRD-240D25R
SSR3S-480D40R vs SSRD-240D25
Customer Reviews
4.95 out of 5.00 stars from 88 customer reviews from all over the world
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping