Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Power Relays, Over 2 Amps
/ TE Connectivity T92P11A22-208
T92P11A22-208
Active
Power Relays, Over 2 Amps
Description:
RELAY GEN PURPOSE DPDT 30A 208V
Manufacturer:
TE Connectivity
Datasheet:
T92P11A22-208 Datasheet
History Price: $26.93
In Stock: 44000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
T92P11A22-208 Specification
Specification
Part No
T92P11A22-208
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
T92
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
208VAC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
30 A
Switching Voltage
277VAC - Nom
Coil Current
19.2 mA
Coil Type
Non Latching
Features
-
Termination Style
Quick Connect - 0.250" (6.3mm)
Seal Rating
-
Coil Insulation
Class F
Must Operate Voltage
166.4 VAC
Must Release Voltage
20.8 VAC
Operating Temperature
15 ms
Contact Material
15 ms
Relay Type
-55℃ ~ 65℃
Operate Time
Silver Cadmium Oxide (AgCdO)
T92P11A22-208 PDF Datasheet
T92P11A22-208 Datasheet
Click and Download: T92P11A22-208 Datasheet
T92P11A22-208 Related Parts
T92HP7A2X-120
TE Connectivity
POWER RELAYS, STANDARD, MONOSTAB
T92HP7D1X-12
TE Connectivity
RELAY GEN PURPOSE DPST 50A 12V
T92HP7D1X-24
TE Connectivity
RELAY GEN PURPOSE DPST 50A 24V
T92P11A12-120
TE Connectivity
RELAY GEN PURPOSE DPDT 30A 120V
T92P11A22-12
TE Connectivity
RELAY GEN PURPOSE DPDT 30A 12V
T92P11A22-120
TE Connectivity
RELAY GEN PURPOSE DPDT 30A 120V
T92P11A22-24
TE Connectivity
RELAY GEN PURPOSE DPDT 30A 24V
T92P11A22-240
TE Connectivity
RELAY GEN PURPOSE DPDT 30A 240V
T92P11A22-277
TE Connectivity
RELAY GEN PURPOSE DPDT 30A 277V
T92P11A42-120
TE Connectivity
RELAY GEN PURPOSE DPDT 30A 120V
T92P11D22-110
TE Connectivity
RELAY GEN PURPOSE DPDT 30A 110V
T92P11D22-12
TE Connectivity
RELAY GEN PURPOSE DPDT 30A 12V
T92P11A22-208 Compare Parts
T92P11A22-208 vs T92S7D22-22
T92P11A22-208 vs T92S7D22-18
T92P11A22-208 vs T92S7D22-12
T92P11A22-208 vs T92S7D22-110-01
T92P11A22-208 vs T92S7D22-110
T92P11A22-208 vs T92S7D14-24
T92P11A22-208 vs T92S7D14-12
T92P11A22-208 vs T92S7D12-48
T92P11A22-208 vs T92S7D12-24
T92P11A22-208 vs T92S7D12-18
T92P11A22-208 vs T92S7D12-12
T92P11A22-208 vs T92S7D12-110
T92P11A22-208 vs T92S7A22-277
T92P11A22-208 vs T92S7A22-240
T92P11A22-208 vs T92S7A22-24
T92P11A22-208 vs T92S7A22-208
T92P11A22-208 vs T92S7A22-120
T92P11A22-208 vs T92S7A22-12
T92P11A22-208 vs T92S7A12-240
T92P11A22-208 vs T92S7A12-24
T92P11A22-208 vs T92S7A12-120
T92P11A22-208 vs T92S11D22-36
T92P11A22-208 vs T92S11D22-24
T92P11A22-208 vs T92S11D22-12
T92P11A22-208 vs T92S11D12-48
T92P11A22-208 vs T92S11D12-24
T92P11A22-208 vs T92S11D12-12
T92P11A22-208 vs T92S11D12-110-01
T92P11A22-208 vs T92S11D12-110
T92P11A22-208 vs T92S11A22-240
T92P11A22-208 vs T92S11A22-24
T92P11A22-208 vs T92S11A22-208
T92P11A22-208 vs T92S11A22-120
T92P11A22-208 vs T92S11A22-12
T92P11A22-208 vs T92S11A12-24
T92P11A22-208 vs T92S11A12-120
T92P11A22-208 vs T92P7D52-24
T92P11A22-208 vs T92P7D52-12
T92P11A22-208 vs T92P7D42-24-01
T92P11A22-208 vs T92P7D42-24
Customer Reviews
4.95 out of 5.00 stars from 96 customer reviews from all over the world
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested