T9GV5L24-9
T9GV5L24-9
Active
Description:  RELAY GEN PURPOSE SPDT 20A 9V
Manufacturer:  TE Connectivity
Datasheet:   T9GV5L24-9 Datasheet
History Price: $5.14
In Stock: 31600
T9GV5L24-9 Specification
Specification
Part No
T9GV5L24-9
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
T9G
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
9VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
20 A
Switching Voltage
480VAC - Max
Coil Current
100 mA
Coil Type
Non Latching
Features
-
Termination Style
PC Pin, Quick Connect - 0.250" (6.3mm)
Seal Rating
Sealed - Flux Protection
Coil Insulation
Class B
Must Operate Voltage
6.75 VDC
Must Release Voltage
0.9 VDC
Operating Temperature
15 ms
Contact Material
22 ms
Relay Type
-40℃ ~ 105℃
Operate Time
Silver Tin Oxide (AgSnO)
T9GV5L24-9 PDF Datasheet
T9GV5L24-9 Related Parts
T9GS1L14-110
T9GS1L14-110
TE Connectivity
RELAY GEN PURPOSE SPST 30A 110V
T9GS1L14-12
T9GS1L14-12
TE Connectivity
RELAY GEN PURPOSE SPST 30A 12V
T9GS1L14-15
T9GS1L14-15
TE Connectivity
RELAY GEN PURPOSE SPST 30A 15V
T9GS1L14-18
T9GS1L14-18
TE Connectivity
RELAY GEN PURPOSE SPST 30A 18V
T9GS1L14-22
T9GS1L14-22
TE Connectivity
RELAY GEN PURPOSE SPST 30A 22V
T9GS1L14-24
T9GS1L14-24
TE Connectivity
RELAY GEN PURPOSE SPST 30A 24V
T9GS1L14-48
T9GS1L14-48
TE Connectivity
RELAY GEN PURPOSE SPST 30A 48V
T9GS1L14-5
T9GS1L14-5
TE Connectivity
RELAY GEN PURPOSE SPST 30A 5V
T9GS1L14-9
T9GS1L14-9
TE Connectivity
RELAY GEN PURPOSE SPST 30A 9V
T9GS1L24-110
T9GS1L24-110
TE Connectivity
RELAY GEN PURPOSE SPST 30A 110V
T9GS1L24-12
T9GS1L24-12
TE Connectivity
RELAY GEN PURPOSE SPST 30A 12V
T9GS1L24-15
T9GS1L24-15
TE Connectivity
RELAY GEN PURPOSE SPST 30A 15V
T9GV5L24-9 Compare Parts
  • T9GV5L24-9 vs T9GV5L24-48
  • T9GV5L24-9 vs T9GV5L24-24
  • T9GV5L24-9 vs T9GV5L24-22
  • T9GV5L24-9 vs T9GV5L24-18
  • T9GV5L24-9 vs T9GV5L24-15
  • T9GV5L24-9 vs T9GV5L24-12
  • T9GV5L24-9 vs T9GV5L24-110
  • T9GV5L24-9 vs T9GV5L14-9
  • T9GV5L24-9 vs T9GV5L14-5
  • T9GV5L24-9 vs T9GV5L14-48
  • T9GV5L24-9 vs T9GV5L14-24
  • T9GV5L24-9 vs T9GV5L14-22
  • T9GV5L24-9 vs T9GV5L14-18
  • T9GV5L24-9 vs T9GV5L14-15
  • T9GV5L24-9 vs T9GV5L14-12
  • T9GV5L24-9 vs T9GV5L14-110
  • T9GV5L24-9 vs T9GV2L24-9
  • T9GV5L24-9 vs T9GV2L24-5
  • T9GV5L24-9 vs T9GV2L24-48
  • T9GV5L24-9 vs T9GV2L24-24
  • T9GV5L24-9 vs T9GV2L24-22
  • T9GV5L24-9 vs T9GV2L24-18
  • T9GV5L24-9 vs T9GV2L24-15
  • T9GV5L24-9 vs T9GV2L24-12
  • T9GV5L24-9 vs T9GV2L24-110
  • T9GV5L24-9 vs T9GV2L14-9
  • T9GV5L24-9 vs T9GV2L14-5
  • T9GV5L24-9 vs T9GV2L14-48
  • T9GV5L24-9 vs T9GV2L14-24
  • T9GV5L24-9 vs T9GV2L14-18
  • T9GV5L24-9 vs T9GV2L14-15
  • T9GV5L24-9 vs T9GV2L14-12
  • T9GV5L24-9 vs T9GV2L14-110
  • T9GV5L24-9 vs T9GV1L24-9
  • T9GV5L24-9 vs T9GV1L24-5
  • T9GV5L24-9 vs T9GV1L24-48
  • T9GV5L24-9 vs T9GV1L24-24
  • T9GV5L24-9 vs T9GV1L24-22
  • T9GV5L24-9 vs T9GV1L24-18
  • T9GV5L24-9 vs T9GV1L24-15
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!