Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Power Relays, Over 2 Amps
/ TE Connectivity V23057A 2A101
V23057A 2A101
Last Time Buy
Power Relays, Over 2 Amps
Description:
RELAY GEN PURPOSE SPDT 5A 12V
Manufacturer:
TE Connectivity
Datasheet:
V23057A 2A101 Datasheet
History Price: $29.37
In Stock: 47600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
V23057A 2A101 Specification
Specification
Part No
V23057A 2A101
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
V23057, SCHRACK
Packaging
Tube
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
12VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
5:00:00
Switching Voltage
400VAC - Max
Coil Current
36.3 mA
Coil Type
Non Latching
Features
-
Termination Style
PC Pin
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
8 VDC
Must Release Voltage
1.2 VDC
Operating Temperature
7 ms
Contact Material
3 ms
Relay Type
-40℃ ~ 70℃
Operate Time
Silver Nickel (AgNi)
V23057A 2A101 Related Parts
V23054D1020F104
TE Connectivity
RELAY GEN PURPOSE DPDT 5A 24V
V23057A 2A401
TE Connectivity
RELAY GEN PURPOSE SPDT 8A 12V
V23057A0001A101
TE Connectivity
RELAY GENERAL PURPOSE SPDT 5A 6V
V23057-A0002-A201
TE Connectivity
RELAY GEN PURPOSE SPDT 8A 12V
V23057A0006A101
TE Connectivity
RELAY GEN PURPOSE SPDT 5A 24V
V23057-A0006-A201
TE Connectivity
RELAY GEN PURPOSE SPDT 8A 24V
V23057-A0006-A401
TE Connectivity
RELAY GEN PURPOSE SPDT 8A 24V
V23057B 1A101
TE Connectivity
RELAY GEN PURPOSE SPDT 5A 6V
V23057B 2A101
TE Connectivity
RELAY GEN PURPOSE SPDT 5A 12V
V23057B 2A401
TE Connectivity
RELAY GEN PURPOSE SPDT 8A 12V
V23057B 6A401
TE Connectivity
RELAY GEN PURPOSE SPDT 8A 24V
V23057B 6A402
TE Connectivity
RELAY GEN PURPOSE SPST 8A 24V
V23057A 2A101 Compare Parts
V23057A 2A101 vs V23148-B0005-A101
V23057A 2A101 vs V23148A1107A101
V23057A 2A101 vs V23148A1105A101
V23057A 2A101 vs V23148-A0007-A101
V23057A 2A101 vs V23105A5507A201
V23057A 2A101 vs V23105A5506A201
V23057A 2A101 vs V23105A5505A201
V23057A 2A101 vs V23105A5503A201
V23057A 2A101 vs V23105A5502A201
V23057A 2A101 vs V23105A5501A201
V23057A 2A101 vs V23105A5479A201
V23057A 2A101 vs V23105A5478A201
V23057A 2A101 vs V23105A5477A201
V23057A 2A101 vs V23105A5476A201
V23057A 2A101 vs V23105A5475A201
V23057A 2A101 vs V23105A5407A201
V23057A 2A101 vs V23105A5406A201
V23057A 2A101 vs V23105A5405A201
V23057A 2A101 vs V23105A5403A201
V23057A 2A101 vs V23105A5402A201
V23057A 2A101 vs V23105A5401A201
V23057A 2A101 vs V23105A5308A201
V23057A 2A101 vs V23105A5307A201
V23057A 2A101 vs V23105A5306A201
V23057A 2A101 vs V23105A5305A201
V23057A 2A101 vs V23105A5303A201
V23057A 2A101 vs V23105A5302A201
V23057A 2A101 vs V23105A5301A201
V23057A 2A101 vs V23105A5006A201
V23057A 2A101 vs V23105A5005A201
V23057A 2A101 vs V23105A5003A201
V23057A 2A101 vs V23105A5002A201
V23057A 2A101 vs V23105A5001A201
V23057A 2A101 vs V23101D 107A301
V23057A 2A101 vs V23092-B1024-A301
V23057A 2A101 vs V23092A1905A301
V23057A 2A101 vs V23092-A1060-A301
V23057A 2A101 vs V23092A1048A302
V23057A 2A101 vs V23092A1048A201
V23057A 2A101 vs V23092-A1024-A801
Customer Reviews
4.95 out of 5.00 stars from 132 customer reviews from all over the world
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed