XT374T30
XT374T30
Obsolete
Description:  RELAY GEN PURPOSE SPDT 16A 230V
Manufacturer:  TE Connectivity
Datasheet:   XT374T30 Datasheet
History Price: Obsolete
In Stock: 3600
XT374T30 Specification
Specification
Part No
XT374T30
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
XT, SCHRACK
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Coil Voltage
230VAC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
16 A
Switching Voltage
400VAC - Max
Coil Current
3.2 mA
Coil Type
Non Latching
Features
Lighted Indicator
Termination Style
Plug In
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
172.5 VAC
Must Release Voltage
34.5 VAC
Operating Temperature
9 ms
Contact Material
6 ms
Relay Type
-40℃ ~ 70℃
Operate Time
Silver Nickel (AgNi)
XT374T30 Related Parts
XT314012
XT314012
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 12V
XT314524
XT314524
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 24V
XT374LB2
XT374LB2
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 12V
XT374LC4
XT374LC4
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 24V
XT374R24
XT374R24
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 24V
XT374S15
XT374S15
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 115V
XT374T30 Compare Parts
  • XT374T30 vs XT374R24
  • XT374T30 vs XT374LC4
  • XT374T30 vs XT374LB2
  • XT374T30 vs XT314524
  • XT374T30 vs XT314012
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you