1101821001
1101821001
Obsolete
Description:  RELAY GEN PURPOSE SPST 6A 48V
Manufacturer:  Weidmuller
Datasheet:   1101821001 Datasheet
History Price: Obsolete
In Stock: 42800
1101821001 Specification
Specification
Part No
1101821001
Category
Power Relays, Over 2 Amps
Manufacturer
Weidmuller
Series
RS
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Coil Voltage
48VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
6:00:00
Switching Voltage
250VAC - Max
Coil Current
-
Coil Type
Non Latching
Features
Lighted Indicator, Socket Included
Termination Style
Screw Terminal
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
-
Operating Temperature
12 ms
Contact Material
11 ms
Relay Type
-25℃ ~ 40℃
Operate Time
Silver Nickel (AgNi), Gold (Au)
1101821001 PDF Datasheet
1101821001 Related Parts
1100410000
1100410000
Weidmuller
RELAY GEN PURPOSE SPDT 6A 48V
1100420000
1100420000
Weidmuller
RELAY GEN PURPOSE SPDT 6A 48V
1100760000
1100760000
Weidmuller
RELAY GEN PURPOSE SPDT 5A 115V
1100860000
1100860000
Weidmuller
RELAY GEN PURPOSE SPDT 3A 230V
1100911001
1100911001
Weidmuller
RELAY GEN PURPOSE SPST 6A 24V
1100921001
1100921001
Weidmuller
RELAY GEN PURPOSE SPST 6A 24V
1100961001
1100961001
Weidmuller
RELAY GEN PURPOSE SPST 6A 24V
1101611001
1101611001
Weidmuller
RELAY GEN PURPOSE SPST 6A 24V
1101621001
1101621001
Weidmuller
RELAY GEN PURPOSE SPST 6A 24V
1101661001
1101661001
Weidmuller
RELAY GEN PURPOSE SPST 6A 24V
1101711001
1101711001
Weidmuller
RELAY GEN PURPOSE SPST 6A 24V
1101721001
1101721001
Weidmuller
RELAY GEN PURPOSE SPST 6A 24V
1101821001 Compare Parts
  • 1101821001 vs 1107761001
  • 1101821001 vs 1102221001
  • 1101821001 vs 1102211001
  • 1101821001 vs 1102121001
  • 1101821001 vs 1102111001
  • 1101821001 vs 1101811001
  • 1101821001 vs 1101721001
  • 1101821001 vs 1101711001
  • 1101821001 vs 1101661001
  • 1101821001 vs 1101621001
  • 1101821001 vs 1101611001
  • 1101821001 vs 1100961001
  • 1101821001 vs 1100921001
  • 1101821001 vs 1100911001
  • 1101821001 vs 1100860000
  • 1101821001 vs 1100760000
  • 1101821001 vs 1100420000
  • 1101821001 vs 1100410000
  • 1101821001 vs 11054-6015
  • 1101821001 vs 1100360000
  • 1101821001 vs 1100260000
  • 1101821001 vs 1100220000
  • 1101821001 vs 1100210000
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.