1113861001
1113861001
Active
Description:  RELAY GEN PURPOSE SPDT 6A 24V
Manufacturer:  Weidmuller
Datasheet:   1113861001 Datasheet
History Price: $432.8
In Stock: 6000
1113861001 Specification
Specification
Part No
1113861001
Category
Power Relays, Over 2 Amps
Manufacturer
Weidmuller
Series
RSM
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Coil Voltage
24VDC
Contact Form
SPDT (1 Form C) x 16
Contact Rating (Current)
6:00:00
Switching Voltage
250VAC - Max
Coil Current
-
Coil Type
Non Latching
Features
Socket Included
Termination Style
Screw Terminal
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
-
Operating Temperature
8 ms
Contact Material
7 ms
Relay Type
-25℃ ~ 50℃
Operate Time
Silver Nickel (AgNi)
1113861001 PDF Datasheet
1113861001 Related Parts
1119893
1119893
Phoenix Contact
PLC-RPT- 5DC/21
1119897
1119897
Phoenix Contact
PLC-RSC- 5DC/21
1112361001
1112361001
Weidmuller
RELAY GEN PURPOSE SPDT 6A 24V
1113361001
1113361001
Weidmuller
RELAY GEN PURPOSE SPDT 6A 24V
1113461001
1113461001
Weidmuller
RELAY GEN PURPOSE SPDT 6A 24V
1113561001
1113561001
Weidmuller
RELAY GEN PURPOSE SPDT 6A 24V
1113661001
1113661001
Weidmuller
RELAY GEN PURPOSE SPDT 6A 24V
1113761001
1113761001
Weidmuller
RELAY GEN PURPOSE SPDT 6A 24V
1114561001
1114561001
Weidmuller
RELAY GEN PURPOSE SPDT 6A 115V
1114661001
1114661001
Weidmuller
RELAY GEN PURPOSE SPDT 6A 115V
1114761001
1114761001
Weidmuller
RELAY GEN PURPOSE SPDT 6A 115V
1114861001
1114861001
Weidmuller
RELAY GEN PURPOSE SPDT 6A 230V
1113861001 Compare Parts
  • 1113861001 vs 1114861001
  • 1113861001 vs 1114761001
  • 1113861001 vs 1114661001
  • 1113861001 vs 1114561001
  • 1113861001 vs 1113761001
  • 1113861001 vs 1113661001
  • 1113861001 vs 1113561001
  • 1113861001 vs 1113461001
  • 1113861001 vs 1113361001
  • 1113861001 vs 1112361001
  • 1113861001 vs 1119897
  • 1113861001 vs 1119893
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.