☰
1124000000
1124000000
Active
Description:  RELAY GEN PURPOSE DPDT 10A 48V
Manufacturer:  Weidmuller
Datasheet:   1124000000 Datasheet
History Price: $12.861
In Stock: 48640
1124000000 Specification
Specification
Part No
1124000000
Category
Relay Sockets
Manufacturer
Weidmuller
Series
TERMSERIES
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Socket
Number of Positions
6
Mounting Type
DIN Rail
Termination Style
Screw Terminal
For Use With/Related Products
TERMSERIES
1124000000 Related Parts
1123220000
1123220000
Weidmuller
RELAY GEN PURPOSE SPDT 10A 5V
1123230000
1123230000
Weidmuller
RELAY GEN PURPOSE SPDT 10A 12V
1123240000
1123240000
Weidmuller
RELAY GEN PURPOSE SPDT 10A 24V
1123250000
1123250000
Weidmuller
RELAY GEN PURPOSE SPDT 10A 24V
1123270000
1123270000
Weidmuller
RELAY GEN PURPOSE SPDT 10A 48V
1123280000
1123280000
Weidmuller
RELAY GEN PURPOSE SPDT 10A 60V
1123290000
1123290000
Weidmuller
RELAY GEN PURPOSE SPDT 10A 120V
1123300000
1123300000
Weidmuller
RELAY GEN PURPOSE SPDT 10A 230V
1123310000
1123310000
Weidmuller
RELAY GEN PURPOSE SPDT 10A 120V
1123320000
1123320000
Weidmuller
RELAY GEN PURPOSE SPDT 10A 230V
1123330000
1123330000
Weidmuller
RELAY GEN PURP SPDT 10A 24-230V
1123340000
1123340000
Weidmuller
RELAY SPDT 10A 5V
1124000000 Compare Parts
  • 1124000000 vs 1127740000
  • 1124000000 vs 1127730000
  • 1124000000 vs 1127720000
  • 1124000000 vs 1124190000
  • 1124000000 vs 1124180000
  • 1124000000 vs 1124170000
  • 1124000000 vs 1124150000
  • 1124000000 vs 1124140000
  • 1124000000 vs 1124130000
  • 1124000000 vs 1124120000
  • 1124000000 vs 1124110000
  • 1124000000 vs 1124100000
  • 1124000000 vs 1124090000
  • 1124000000 vs 1124080000
  • 1124000000 vs 1124070000
  • 1124000000 vs 1124050000
  • 1124000000 vs 1124040000
  • 1124000000 vs 1124030000
  • 1124000000 vs 1124020000
  • 1124000000 vs 1124010000
  • 1124000000 vs 1123990000
  • 1124000000 vs 1123980000
  • 1124000000 vs 1123970000
  • 1124000000 vs 1123950000
  • 1124000000 vs 1123450000
  • 1124000000 vs 1123440000
  • 1124000000 vs 1123430000
  • 1124000000 vs 1123420000
  • 1124000000 vs 1123410000
  • 1124000000 vs 1123400000
  • 1124000000 vs 1123390000
  • 1124000000 vs 1123380000
  • 1124000000 vs 1123370000
  • 1124000000 vs 1123350000
  • 1124000000 vs 1123340000
  • 1124000000 vs 1123330000
  • 1124000000 vs 1123320000
  • 1124000000 vs 1123310000
  • 1124000000 vs 1123300000
  • 1124000000 vs 1123290000
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time