Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Relay Sockets
/ Weidmuller 1124150000
1124150000
Active
Relay Sockets
Description:
RELAY GEN PURPOSE DPDT 10A 230V
Manufacturer:
Weidmuller
Datasheet:
1124150000 Datasheet
History Price: $13.077
In Stock: 40400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
1124150000 Specification
Specification
Part No
1124150000
Category
Relay Sockets
Manufacturer
Weidmuller
Series
TERMSERIES
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Socket
Number of Positions
6
Mounting Type
DIN Rail
Termination Style
Spring Terminal
For Use With/Related Products
TERMSERIES
1124150000 Related Parts
1123220000
Weidmuller
RELAY GEN PURPOSE SPDT 10A 5V
1123230000
Weidmuller
RELAY GEN PURPOSE SPDT 10A 12V
1123240000
Weidmuller
RELAY GEN PURPOSE SPDT 10A 24V
1123250000
Weidmuller
RELAY GEN PURPOSE SPDT 10A 24V
1123270000
Weidmuller
RELAY GEN PURPOSE SPDT 10A 48V
1123280000
Weidmuller
RELAY GEN PURPOSE SPDT 10A 60V
1123290000
Weidmuller
RELAY GEN PURPOSE SPDT 10A 120V
1123300000
Weidmuller
RELAY GEN PURPOSE SPDT 10A 230V
1123310000
Weidmuller
RELAY GEN PURPOSE SPDT 10A 120V
1123320000
Weidmuller
RELAY GEN PURPOSE SPDT 10A 230V
1123330000
Weidmuller
RELAY GEN PURP SPDT 10A 24-230V
1123340000
Weidmuller
RELAY SPDT 10A 5V
1124150000 Compare Parts
1124150000 vs 1127740000
1124150000 vs 1127730000
1124150000 vs 1127720000
1124150000 vs 1124190000
1124150000 vs 1124180000
1124150000 vs 1124170000
1124150000 vs 1124140000
1124150000 vs 1124130000
1124150000 vs 1124120000
1124150000 vs 1124110000
1124150000 vs 1124100000
1124150000 vs 1124090000
1124150000 vs 1124080000
1124150000 vs 1124070000
1124150000 vs 1124050000
1124150000 vs 1124040000
1124150000 vs 1124030000
1124150000 vs 1124020000
1124150000 vs 1124010000
1124150000 vs 1124000000
1124150000 vs 1123990000
1124150000 vs 1123980000
1124150000 vs 1123970000
1124150000 vs 1123950000
1124150000 vs 1123450000
1124150000 vs 1123440000
1124150000 vs 1123430000
1124150000 vs 1123420000
1124150000 vs 1123410000
1124150000 vs 1123400000
1124150000 vs 1123390000
1124150000 vs 1123380000
1124150000 vs 1123370000
1124150000 vs 1123350000
1124150000 vs 1123340000
1124150000 vs 1123330000
1124150000 vs 1123320000
1124150000 vs 1123310000
1124150000 vs 1123300000
1124150000 vs 1123290000
Customer Reviews
4.95 out of 5.00 stars from 60 customer reviews from all over the world
Scarlett Lavoie
Canada
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.