1219350000
1219350000
Obsolete
Description:  RELAY GEN PURPOSE DPDT 16A 24V
Manufacturer:  Weidmuller
Datasheet:   1219350000 Datasheet
History Price: $50.995
In Stock: 11200
1219350000 Specification
Specification
Part No
1219350000
Category
Power Relays, Over 2 Amps
Manufacturer
Weidmuller
Series
DRW
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Coil Voltage
24VAC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
16 A
Switching Voltage
400VAC - Max
Coil Current
101.7 mA
Coil Type
Non Latching
Features
Lighted Indicator, Mechanical Indicator, Test Button
Termination Style
Plug In, Quick Connect - 0.187" (4.7mm)
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
19.2 VAC
Must Release Voltage
7.2 VAC
Operating Temperature
20 ms
Contact Material
20 ms
Relay Type
-40℃ ~ 60℃
Operate Time
Silver Cadmium Oxide (AgCdO)
1219350000 Related Parts
1218410000
1218410000
Weidmuller
RELAY GEN PURPOSE DPDT 6A 24V
1219130000
1219130000
Weidmuller
RELAY GEN PURPOSE SPST 30A 115V
1219150000
1219150000
Weidmuller
RELAY GEN PURPOSE SPST 30A 380V
1219170000
1219170000
Weidmuller
RELAY GEN PURPOSE DPDT 25A 48V
1219180000
1219180000
Weidmuller
RELAY GEN PURPOSE DPST 25A 115V
1219370000
1219370000
Weidmuller
RELAY GEN PURPOSE DPDT 16A 115V
1219380000
1219380000
Weidmuller
RELAY GEN PURPOSE DPDT 16A 230V
1219390000
1219390000
Weidmuller
RELAY GEN PURPOSE DPDT 16A 400V
1219410000
1219410000
Weidmuller
RELAY GEN PURPOSE 3PDT 16A 24V
1219420000
1219420000
Weidmuller
RELAY GEN PURPOSE 3PDT 16A 48V
1219440000
1219440000
Weidmuller
RELAY GEN PURPOSE 3PDT 16A 230V
1219550000
1219550000
Weidmuller
RELAY GEN PURPOSE DPST 25A 24V
1219350000 Compare Parts
  • 1219350000 vs 1219980000
  • 1219350000 vs 1219970000
  • 1219350000 vs 1219960000
  • 1219350000 vs 1219950000
  • 1219350000 vs 1219940000
  • 1219350000 vs 1219930000
  • 1219350000 vs 1219920000
  • 1219350000 vs 1219910000
  • 1219350000 vs 1219890000
  • 1219350000 vs 1219880000
  • 1219350000 vs 1219870000
  • 1219350000 vs 1219860000
  • 1219350000 vs 1219850000
  • 1219350000 vs 1219840000
  • 1219350000 vs 1219830000
  • 1219350000 vs 1219820000
  • 1219350000 vs 1219810000
  • 1219350000 vs 1219790000
  • 1219350000 vs 1219780000
  • 1219350000 vs 1219770000
  • 1219350000 vs 1219760000
  • 1219350000 vs 1219750000
  • 1219350000 vs 1219740000
  • 1219350000 vs 1219730000
  • 1219350000 vs 1219550000
  • 1219350000 vs 1219440000
  • 1219350000 vs 1219420000
  • 1219350000 vs 1219410000
  • 1219350000 vs 1219390000
  • 1219350000 vs 1219380000
  • 1219350000 vs 1219370000
  • 1219350000 vs 1219180000
  • 1219350000 vs 1219170000
  • 1219350000 vs 1219150000
  • 1219350000 vs 1219130000
  • 1219350000 vs 1218410000
  • 1219350000 vs 1219430000
  • 1219350000 vs 1219360000
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.