1304040000
1304040000
Active
Description:  SCS 24VDC P1SIL3DS MG3
Manufacturer:  Weidmuller
Datasheet:   1304040000 Datasheet
History Price: $62.12
In Stock: 48400
1304040000 Specification
Specification
Part No
1304040000
Category
Safety Relays
Manufacturer
Weidmuller
Series
*
Packaging
Bulk,Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
-
Coil Voltage
-
Contact Form
-
Contact Rating (Current)
-
Switching Voltage
-
Features
-
Termination Style
-
Must Operate Voltage
-
Must Release Voltage
-
Operate Time
-
Release Time
-
Operating Temperature
-
Contact Material
-
Customer Reviews
4.95 out of 5.00 stars from 140 customer reviews from all over the world
Sara Vitale
Italy
5 stars
2026-04-03 07:48
Excellent Transaction - Object as Described - Fast Shipment - Thank you
Juliana Rocha
Brazil
5 stars
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
5 stars
2026-04-03 02:41
All good, thx!
Angela Butler
United States
5 stars
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
5 stars
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
5 stars
2026-04-02 17:18
I have never received this order and the seller does not want to refund